Rochester Electronics Data Acquisition - Data Acquisition - Touch Screen Controllers - CY8CTMA616AE-22 CY8CTMA616AE-22

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867884-CY8CTMA616AE- 22 Series: TrueTouch® Operating Temperature Range: -40°C ~ 125°C (TA) Features: Touchscreen Controller 2 Wire Capacitive - I²C Interface 100-TQFP (14x14) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 90 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867884-CY8CTMA616AE- 22 Series: TrueTouch® Operating Temperature Range: -40°C ~ 125°C (TA) Features: Touchscreen Controller 2 Wire Capacitive - I²C Interface 100-TQFP (14x14) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 90 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Touch Screen Controllers - CY8CTMA616AE-22 - 867884-CY8CTMA616AE-22 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Touch Screen Controllers - CY8CTMA616AE-22
867884-CY8CTMA616AE-22
Data Acquisition - Data Acquisition - Touch Screen Controllers - CY8CTMA616AE-22 867884-CY8CTMA616AE-22
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867884-CY8CTMA616AE- 22 Series: TrueTouch® Operating Temperature Range: -40°C ~ 125°C (TA) Features: Touchscreen Controller 2 Wire Capacitive - I²C Interface 100-TQFP (14x14) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 90 HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867884-CY8CTMA616AE-22
Series: TrueTouch®
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Touchscreen Controller 2 Wire Capacitive - I²C Interface 100-TQFP (14x14)
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 90
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Controllers
Product Number 867884-CY8CTMA616AE-22
Product Name Data Acquisition - Data Acquisition - Touch Screen Controllers - CY8CTMA616AE-22
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

5-wire Resistive Type Single-touch module - ETM-RES04C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 5 Wire
Interface USB
View Details
MULTI-TOUCH CONTROLLER USB CABLE - ZE258-234G-10USB - NKK Switches
Specs
Type Resistive
Interface USB
View Details
Data Acquisition - Touch Screen Controllers - AD7877ACP-REEL7 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Touch Screen Sensor ICs - 1610612 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details