Video Switch IC Logic 2377-FCBGA (50x50) Package
Win Source Part Number: 1356602-GX3290-CBE3
Category: Integrated Circuits (ICs) - Linear - Video Processing
Fake Threat In the Open Market: 41 pct.
MSL Level: 3 (168 Hours)
Mfr: Semtech Corporation
Package: Tray
Product Status: Active
Package / Case: 2377-BBGA, FCBGA
Supplier Device Package: 2377-FCBGA (50x50)
Base Product Number: GX3290
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Professional Video
ECCN: EAR99
Function: Switch
Voltage - Supply: 1.14V ~ 1.26V, 1.71V ~ 1.89V, 2.375V ~ 2.625V
Control Interface: Logic
Telecom Circuit, Product overview: GX3290-CBE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GX3290-CBE3 can be used for catalog matching and distributor lookup.
IC VIDEO CROSSPOINT SW 2377FCBGA
Video Switch IC Logic 2377-FCBGA (50x50) Package
IC VIDEO CROSSPOINT SW 2377FCBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | GX3290-CBE3-ND | 1356602-GX3290-CBE3 | 684-GX3290-CBE3 | GX3290-CBE3 | GX3290-CBE3 | GX3290-CBE3 |
| Product Name | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |