Cable Driver 16-QFN (4x4)
Manufacturer: Semtech Corporation
Win Source Part Number: 775446-GS9077-CNE3
Series: HD-LINX III
Packaging: Tray
Type: Cable Driver
Package: 16-VQFN Exposed Pad
Applications: Video
Mounting: SMD
Family Name: GS9077
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (4x4)
Alternative Parts (Cross-Reference): CLC001AJE/NOPB;
Introduction Date: December 12, 2002
ECCN: 5A991
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs |
| Product Number | GS9077-CNE3-ND | 775446-GS9077-CNE3 |
| Product Name | Linear - Linear - Video Processing - GS9077-CNE3 | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) |