Manufacturer: Semtech Corporation
Win Source Part Number: 919896-GS9068ACTAE3
Series: HD-LINX® II
Features: Video Driver IC Serial SMPTE 8-SOIC Package
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: GS9068
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
IC VIDEO CABLE DRIVER 8SOIC
IC VIDEO CABLE DRIVER 8SOIC
Video Driver IC Serial SMPTE 8-SOIC Package
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 919896-GS9068ACTAE3 | GS9068ACTAE3 | GS9068ACTAE3 | GS9068ACTAE3 |
| Product Name | Linear - Linear - Video Processing - GS9068ACTAE3 | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |