Win Source Part Number: 1026222-GS9064ACKDE3
Category: Integrated Circuits (ICs)>Linear - Video Processing
Series: HD-LINX® II
Package: Tube
Applications: Professional Video
Standard Package: 50
Mounting: SMD (SMT)
Function: Equalizer
Standards: SMPTE
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Alternative Parts (Cross-Reference): DS90LV031ATMX/NOPB; ULQ2003ATDRQ1; DS26C32ATM/NOPB; PCF8574T/3,518;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: GS9064
Product Status: Obsolete
Control Interface: Serial
Telecom IC, BICMOS, PDSO16, Product overview: GS9064ACKDE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS9064ACKDE3 can be used for catalog matching and distributor lookup.
Video Equalizer IC Serial SMPTE 16-SO Package
IC VIDEO CABLE EQUALIZER 16SOIC
IC VIDEO CABLE EQUALIZER 16SOIC
Video Equalizer IC Serial SMPTE 16-SO Package
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1026222-GS9064ACKDE3 | 684-GS9064ACKDE3 | GS9064ACKDE3-ND | GS9064ACKDE3 | GS9064ACKDE3 | GS9064ACKDE3 |
| Product Name | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing Ic | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |