Semtech Corp. Integrated Circuits (ICs) - Linear - Video Processing GS9035ACPJ

Description
Win Source Part Number: 1147907-GS9035ACPJ Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Bulk Applications: Professional Video Standard Package: 1 Mounting: SMD (SMT) Function: Reclocker Standards: NTSC, SMPTE Voltage - Supply: 4.75V ~ 5.25V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Gennum Other Names: 2156-GS9035ACPJ,GENG NMGS9035ACPJ RoHS Status: Not applicable Control Interface: Serial
Request a Quote Datasheet
Description
Win Source Part Number: 1147907-GS9035ACPJ Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Bulk Applications: Professional Video Standard Package: 1 Mounting: SMD (SMT) Function: Reclocker Standards: NTSC, SMPTE Voltage - Supply: 4.75V ~ 5.25V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Gennum Other Names: 2156-GS9035ACPJ,GENG NMGS9035ACPJ RoHS Status: Not applicable Control Interface: Serial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Video Processing - 1147907-GS9035ACPJ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1147907-GS9035ACPJ
Integrated Circuits (ICs) - Linear - Video Processing 1147907-GS9035ACPJ
Win Source Part Number: 1147907-GS9035ACPJ Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Bulk Applications: Professional Video Standard Package: 1 Mounting: SMD (SMT) Function: Reclocker Standards: NTSC, SMPTE Voltage - Supply: 4.75V ~ 5.25V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Gennum Other Names: 2156-GS9035ACPJ,GENG NMGS9035ACPJ RoHS Status: Not applicable Control Interface: Serial

Win Source Part Number: 1147907-GS9035ACPJ
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Bulk
Applications: Professional Video
Standard Package: 1
Mounting: SMD (SMT)
Function: Reclocker
Standards: NTSC, SMPTE
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.51x11.51)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Gennum
Other Names: 2156-GS9035ACPJ,GENGNMGS9035ACPJ
RoHS Status: Not applicable
Control Interface: Serial

Buy Now Datasheet
Video Processing - GS9035ACPJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
GS9035ACPJ
Video Processing GS9035ACPJ
Video Reclocker IC Serial NTSC, SMPTE 28-PLCC (11.51x11.51) Package

Video Reclocker IC Serial NTSC, SMPTE 28-PLCC (11.51x11.51) Package

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs
Product Number 1147907-GS9035ACPJ GS9035ACPJ
Product Name Integrated Circuits (ICs) - Linear - Video Processing Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 2153533 - RS Components, Ltd.
Specs
Package/Case Vqfn
Operating Temperature -40 to ? F (-40 to ? C)
View Details
QFN Video Processing Ic - 684-SI2169-A20-GM - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.14 to 3.6 volts
View Details
4 suppliers
Video Processing - GS9015BCTJE3 - Quarktwin Technology Ltd.
Specs
Mounting Surface Mount (SMT)
Package/Case 28-LCC (J-Lead)
View Details
2 suppliers