Consumer Circuit, Bipolar, PDSO14, Product overview: GS9024-CKBE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS9024-CKBE3 can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 204498-GS9024-CKBE3
Packaging: Tube/Rail
Type: Cable Equalizer
Applications: Video
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC VIDEO CABLE EQUALIZER 14SOIC
IC VIDEO CABLE EQUALIZER 14SOIC
Video Equalizer IC Serial SMPTE 14-SOIC Package
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-GS9024-CKBE3 | 204498-GS9024-CKBE3 | GS9024-CKBE3 | GS9024-CKBE3 | GS9024-CKBE3 |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - GS9024-CKBE3 | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing |
| Operating Temperature | 32 to 158 F (0.0 to 70 C) |