Semtech Corp. Video Processing GS9020ACFV

Description
Video Processor IC I²C NTSC, PAL 80-LQFP (14x14) Package
Description
Video Processor IC I²C NTSC, PAL 80-LQFP (14x14) Package
Datasheet
Datasheet Summary
Powered by GS/AI

The GS9020ACFV is a serial digital video input processor designed for deserializing SMPTE 259M serial digital signals. It features built-in Error Detection and Handling (EDH) to ensure data integrity from the serial digital interface (SDI). The device includes internal 75,Ѷ termination resistors for seamless integration with other Quarktwin products, such as the GS9035A Reclocker and GS9025A Receiver. This processor supports a range of functionalities, including a parallel to serial converter, NRZI scrambler for re-serialized EDH-compliant data output, and EDH insertion and extraction according to SMPTE RP-165. It generates noise-immune timing signals, such as horizontal sync and vertical blanking, and offers configurable features like FIFO reset pulse, user-controlled output blanking, and ITU-R-601 output clipping. The GS9020ACFV operates within a temperature range of 0°C to 70°C and is packaged in an 80-pin LQFP format. It provides both I²C and 8-bit parallel port interfaces for external access to error flags and device configuration. This product is suitable for applications requiring SMPTE 259M serial digital reception, including composite and component standards, and is designed for cost-effective EDH insertion and checking in serial routing and distribution systems.

Datasheet Summary
Powered by GS/AI

The GS9020ACFV is a serial digital video input processor designed for deserializing SMPTE 259M serial digital signals. It features built-in Error Detection and Handling (EDH) to ensure data integrity from the serial digital interface (SDI). The device includes internal 75,Ѷ termination resistors for seamless integration with other Quarktwin products, such as the GS9035A Reclocker and GS9025A Receiver. This processor supports a range of functionalities, including a parallel to serial converter, NRZI scrambler for re-serialized EDH-compliant data output, and EDH insertion and extraction according to SMPTE RP-165. It generates noise-immune timing signals, such as horizontal sync and vertical blanking, and offers configurable features like FIFO reset pulse, user-controlled output blanking, and ITU-R-601 output clipping. The GS9020ACFV operates within a temperature range of 0°C to 70°C and is packaged in an 80-pin LQFP format. It provides both I²C and 8-bit parallel port interfaces for external access to error flags and device configuration. This product is suitable for applications requiring SMPTE 259M serial digital reception, including composite and component standards, and is designed for cost-effective EDH insertion and checking in serial routing and distribution systems.

Suppliers

Company
Product
Description
Supplier Links
Video Processing - GS9020ACFV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
GS9020ACFV
Video Processing GS9020ACFV
Video Processor IC I²C NTSC, PAL 80-LQFP (14x14) Package

Video Processor IC I²C NTSC, PAL 80-LQFP (14x14) Package

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Video Processor ICs
Product Number GS9020ACFV
Product Name Video Processing
Mounting Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 9014991 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
Video Processing - SI21672-B20-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case 68-VFQFN Exposed Pad
Interface Serial
View Details
2 suppliers
 - 600-GS12081-INTE3DKR-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case 40-VFQFN Exposed Pad
Supply Voltage 1.71 to 1.89 volts
View Details
4 suppliers