Win Source Part Number: 1202166-GS9008ACKAE3
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tube
Applications: Professional Video
Standard Package: 100
Mounting: SMD (SMT)
Function: Driver
Standards: SMPTE
Voltage - Supply: 4.5V ~ 5.5V
Supplier Device Package: 8-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: GS9008
Product Status: Obsolete
Control Interface: Serial
IC VIDEO CABLE DRIVER 8SOIC
Video Driver IC Serial SMPTE 8-SOIC Package
IC VIDEO CABLE DRIVER 8SOIC
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1202166-GS9008ACKAE3 | GS9008ACKAE3 | GS9008ACKAE3 | GS9008ACKAE3 |
| Product Name | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |