Consumer IC, Specialized Circuit Product overview: GS12241-INE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS12241-INE3 can be used for catalog matching and distributor lookup.
Video Equalizer IC GSPI SMPTE 40-QFN (6x4) Package
Win Source Part Number: 1183767-GS12241-INE3
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tray
Applications: Professional Video
Standard Package: 490
Mounting: SMD (SMT)
Function: Equalizer
Standards: SMPTE
Voltage - Supply: 1.71V ~ 1.89V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x4)
Alternative Parts (Cross-Reference): GS12241INE3;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: GS12241
Control Interface: GSPI
Video Equalizer IC GSPI SMPTE 40-QFN (6x4) Package
IC VIDEO CABLE EQUALIZER 40QFN
IC VIDEO CABLE EQUALIZER 40QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-GS12241-INE3 | GS12241-INE3-ND | 1183767-GS12241-INE3 | GS12241-INE3 | GS12241-INE3 | GS12241-INE3 |
| Product Name | Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |