Semtech Corp. Integrated Circuits (ICs) - Linear - Video Processing GS6151-INE3

Description
Win Source Part Number: 1194868-GS6151-INE3 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Professional Video Standard Package: 1 Mounting: SMD (SMT) Function: Reclocker Standards: SMPTE Voltage - Supply: 1.71V ~ 1.89V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (4x4) Alternative Parts (Cross-Reference): GS6151INE3; ECCN: 5A991B1 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: GS6151 Control Interface: GPIO, SPI
Request a Quote Datasheet
Description
Win Source Part Number: 1194868-GS6151-INE3 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Professional Video Standard Package: 1 Mounting: SMD (SMT) Function: Reclocker Standards: SMPTE Voltage - Supply: 1.71V ~ 1.89V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (4x4) Alternative Parts (Cross-Reference): GS6151INE3; ECCN: 5A991B1 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: GS6151 Control Interface: GPIO, SPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Video Processing - 1194868-GS6151-INE3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1194868-GS6151-INE3
Integrated Circuits (ICs) - Linear - Video Processing 1194868-GS6151-INE3
Win Source Part Number: 1194868-GS6151-INE3 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Professional Video Standard Package: 1 Mounting: SMD (SMT) Function: Reclocker Standards: SMPTE Voltage - Supply: 1.71V ~ 1.89V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (4x4) Alternative Parts (Cross-Reference): GS6151INE3; ECCN: 5A991B1 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: GS6151 Control Interface: GPIO, SPI

Win Source Part Number: 1194868-GS6151-INE3
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tray
Applications: Professional Video
Standard Package: 1
Mounting: SMD (SMT)
Function: Reclocker
Standards: SMPTE
Voltage - Supply: 1.71V ~ 1.89V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (4x4)
Alternative Parts (Cross-Reference): GS6151INE3;
ECCN: 5A991B1
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: GS6151
Control Interface: GPIO, SPI

Buy Now Datasheet
Singapore, Singapore
1.8V QFN Video Processing Ic
684-GS6151-INE3
1.8V QFN Video Processing Ic 684-GS6151-INE3
CDR 1.8V 32-Pin QFN EP Tray Product overview: GS6151-INE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, QFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, 1.8V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS6151-INE3 can be used for catalog matching and distributor lookup.

CDR 1.8V 32-Pin QFN EP Tray Product overview: GS6151-INE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, QFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, 1.8V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS6151-INE3 can be used for catalog matching and distributor lookup.

Supplier's Site
 - GS6151-INE3-ND - DigiKey
Thief River Falls, MN, United States
Video Reclocker IC GPIO, SPI SMPTE 32-QFN (4x4) Package

Video Reclocker IC GPIO, SPI SMPTE 32-QFN (4x4) Package

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - GS6151-INE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
GS6151-INE3
Integrated Circuits (ICs) - Linear - Video Processing GS6151-INE3
IC VIDEO RECLOCKER 32QFN

IC VIDEO RECLOCKER 32QFN

Supplier's Site
Shenzhen, China
Linear - Video Processing
GS6151-INE3
Linear - Video Processing GS6151-INE3
IC VIDEO RECLOCKER 32QFN

IC VIDEO RECLOCKER 32QFN

Supplier's Site Datasheet
Video Processing - GS6151-INE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
GS6151-INE3
Video Processing GS6151-INE3
Video Reclocker IC GPIO, SPI SMPTE 32-QFN (4x4) Package

Video Reclocker IC GPIO, SPI SMPTE 32-QFN (4x4) Package

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 1194868-GS6151-INE3 684-GS6151-INE3 GS6151-INE3-ND GS6151-INE3 GS6151-INE3 GS6151-INE3
Product Name Integrated Circuits (ICs) - Linear - Video Processing 1.8V QFN Video Processing Ic Integrated Circuits (ICs) - Linear - Video Processing Linear - Video Processing Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Linear - Video Processing - SI2162-B55-GMR - Acme Chip Technology Co., Limited
Specs
Mounting Surface Mount (SMT)
Package/Case 48-VFQFN Exposed Pad
View Details
3 suppliers
Video ICs - 351811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package/Case VQFN-56
Interface SPI; SPI
View Details
Video Processing - GS1524-CTDE3D - Quarktwin Technology Ltd.
Specs
Mounting Surface Mount (SMT)
Package/Case 16-SOIC (0.154\", 3.90mm Width)
Interface Serial
View Details