Video Driver IC Logic SMPTE 100-LBGA (11x11) Package
Telecom Circuit, Product overview: GS1582-IBE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS1582-IBE3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1378525-GS1582-IBE3
Category: Integrated Circuits (ICs) - Linear - Video Processing
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
Mfr: Semtech Corporation
Package: Tray
Product Status: Obsolete
Package / Case: 100-LBGA
Supplier Device Package: 100-LBGA (11x11)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Professional Video
ECCN: 5A991B1
Function: Driver
Voltage - Supply: 1.71V ~ 1.89V, 3.13V ~ 3.47V
Standards: SMPTE
Control Interface: Logic
IC VIDEO CABLE DRIVER 100BGA
Video Driver IC Logic SMPTE 100-LBGA (11x11) Package
IC VIDEO CABLE DRIVER 100BGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | GS1582-IBE3-ND | 684-GS1582-IBE3 | 1378525-GS1582-IBE3 | GS1582-IBE3 | GS1582-IBE3 | GS1582-IBE3 |
| Product Name | Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |