IC VIDEO SYNC SEPARATOR 8SOIC Product overview: GS4982-CTAE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS4982-CTAE3 can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 1041908-GS4982-CTAE3
Packaging: Reel - TR
Type: Synchronous Separator
Applications: Video
Mounting: SMD (SMT)
Family Name: GS4982
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Introduction Date: July 26, 1996
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Video Separator IC Serial NTSC, PAL, SECAM 8-SOIC Package
IC VIDEO SYNC SEPARATOR 8SOIC
Video Separator IC Serial NTSC, PAL, SECAM 8-SOIC Package
IC VIDEO SYNC SEPARATOR 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-GS4982-CTAE3 | 1041908-GS4982-CTAE3 | GS4982-CTAE3-ND | GS4982-CTAE3 | GS4982-CTAE3 | GS4982-CTAE3 |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - GS4982-CTAE3 | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |