IC VIDEO SYNC SEPARATOR 8SOIC Product overview: GS4981-ITAE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS4981-ITAE3 can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 873002-GS4981-ITAE3
Features: Video Separator IC - NTSC, PAL, SECAM 8-SOIC Package
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: GS4981
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Video Separator IC NTSC, PAL, SECAM 8-SOIC Package
IC VIDEO SYNC SEPARATOR 8SOIC
IC VIDEO SYNC SEPARATOR 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-GS4981-ITAE3 | 873002-GS4981-ITAE3 | GS4981-ITAE3 | GS4981-ITAE3 | GS4981-ITAE3 |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - GS4981-ITAE3 | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |