Semtech Corp. Integrated Circuits (ICs) - Linear - Video Processing GS4882-CTAE3

Description
Win Source Part Number: 1260285-GS4882-CTAE3 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tape & Reel (TR) Applications: Professional Video Standard Package: 2,500 Mounting: SMD (SMT) Function: Separator Standards: NTSC, PAL, SECAM Voltage - Supply: 4.5V ~ 13.2V Supplier Device Package: 8-SOIC ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: GS4882 Product Status: Obsolete Control Interface: Serial
Request a Quote Datasheet
Description
Win Source Part Number: 1260285-GS4882-CTAE3 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tape & Reel (TR) Applications: Professional Video Standard Package: 2,500 Mounting: SMD (SMT) Function: Separator Standards: NTSC, PAL, SECAM Voltage - Supply: 4.5V ~ 13.2V Supplier Device Package: 8-SOIC ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: GS4882 Product Status: Obsolete Control Interface: Serial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Video Processing - 1260285-GS4882-CTAE3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1260285-GS4882-CTAE3
Integrated Circuits (ICs) - Linear - Video Processing 1260285-GS4882-CTAE3
Win Source Part Number: 1260285-GS4882-CTAE3 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tape & Reel (TR) Applications: Professional Video Standard Package: 2,500 Mounting: SMD (SMT) Function: Separator Standards: NTSC, PAL, SECAM Voltage - Supply: 4.5V ~ 13.2V Supplier Device Package: 8-SOIC ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: GS4882 Product Status: Obsolete Control Interface: Serial

Win Source Part Number: 1260285-GS4882-CTAE3
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tape & Reel (TR)
Applications: Professional Video
Standard Package: 2,500
Mounting: SMD (SMT)
Function: Separator
Standards: NTSC, PAL, SECAM
Voltage - Supply: 4.5V ~ 13.2V
Supplier Device Package: 8-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: GS4882
Product Status: Obsolete
Control Interface: Serial

Buy Now Datasheet
Singapore, Singapore
Video Processing Ic
684-GS4882-CTAE3
Video Processing Ic 684-GS4882-CTAE3
IC VIDEO SYNC SEPARATOR 8SOIC Product overview: GS4882-CTAE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS4882-CTAE3 can be used for catalog matching and distributor lookup.

IC VIDEO SYNC SEPARATOR 8SOIC Product overview: GS4882-CTAE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS4882-CTAE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - GS4882-CTAE3-ND - DigiKey
Thief River Falls, MN, United States
Video Separator IC Serial NTSC, PAL, SECAM 8-SOIC Package

Video Separator IC Serial NTSC, PAL, SECAM 8-SOIC Package

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - GS4882-CTAE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
GS4882-CTAE3
Integrated Circuits (ICs) - Linear - Video Processing GS4882-CTAE3
IC VIDEO SYNC SEPARATOR 8SOIC

IC VIDEO SYNC SEPARATOR 8SOIC

Supplier's Site
Linear - Video Processing - GS4882-CTAE3 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
GS4882-CTAE3
Linear - Video Processing GS4882-CTAE3
IC VIDEO SYNC SEPARATOR 8SOIC

IC VIDEO SYNC SEPARATOR 8SOIC

Supplier's Site Datasheet
Video Processing - GS4882-CTAE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
GS4882-CTAE3
Video Processing GS4882-CTAE3
Video Separator IC Serial NTSC, PAL, SECAM 8-SOIC Package

Video Separator IC Serial NTSC, PAL, SECAM 8-SOIC Package

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 1260285-GS4882-CTAE3 684-GS4882-CTAE3 GS4882-CTAE3-ND GS4882-CTAE3 GS4882-CTAE3 GS4882-CTAE3
Product Name Integrated Circuits (ICs) - Linear - Video Processing Video Processing Ic Integrated Circuits (ICs) - Linear - Video Processing Linear - Video Processing Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 2067878P - RS Components, Ltd.
Specs
Package/Case VQFN
View Details
 - SI2160-C60-GMR-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case 48-VFQFN Exposed Pad
Supply Voltage 1.14 to 3.6 volts
View Details
6 suppliers
FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Integrated Circuits (ICs) - Linear - Video Processing - GS9028-CTAE3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Mounting Surface Mount (SMT)
Package/Case 8-SOIC (0.154, 3.90mm Width)
View Details
3 suppliers