Manufacturer: Semtech Corporation
Win Source Part Number: 805109-GS2994-INTE3
Packaging: Reel
Type: Cable Equalizer
Mounting Style: SMD
Applications: Video
Supplier Device Package: 16-QFN (4x4)
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Part Number Series: GS2994
IC VIDEO CABLE EQUALIZER 16QFN
Video Equalizer IC SMPTE 16-QFN (4x4) Package
IC VIDEO CABLE EQUALIZER 16QFN
Video Equalizer IC SMPTE 16-QFN (4x4) Package
IC VIDEO CABLE EQUALIZER 16QFN
IC VIDEO CABLE EQUALIZER 16QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 805109-GS2994-INTE3 | 600-GS2994-INTE3CT-ND | GS2994-INTE3 | GS2994-INTE3 | GS2994-INTE3 |
| Product Name | Linear - Linear - Video Processing - GS2994-INTE3 | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |