Video Driver IC Serial SMPTE 16-QFN (4x4) Package
Telecom Circuit, 1-Func, BICMOS, 4 X 4 MM, ROHS COMPLIANT, MO-220, QFN-16 Product overview: GS2978-CTE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS2978-CTE3 can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 139430-GS2978-CTE3
Packaging: Reel - TR
Type: Cable Driver
Applications: Video
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 16-QFN (4x4)
Alternative Parts (Cross-Reference): GS2978-CNE3;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC VIDEO CABLE DRIVER DUAL 16QFN
IC VIDEO CABLE DRIVER DUAL 16QFN
Video Driver IC Serial SMPTE 16-QFN (4x4) Package
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | GS2978-CTE3TR-ND | 684-GS2978-CTE3 | 139430-GS2978-CTE3 | GS2978-CTE3 | GS2978-CTE3 | GS2978-CTE3 |
| Product Name | QFN Video Processing Ic | Linear - Linear - Video Processing - GS2978-CTE3 | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |