Video Reclocker IC Serial DVB-ASI, SMPTE 64-QFN (9x9) Package
Logic Circuit, 9 X 9 MM, ROHS COMPLIANT, QFN-64 Product overview: GS2975ACNE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS2975ACNE3 can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 1177660-GS2975ACNE3
Packaging: Tray
Type: Reclocker
Mounting Style: SMD
Applications: Video
Categories: Integrated Circuits
Supplier Device Package: 64-QFN (9x9)
Manufacturer Homepage: www.gennum.com
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
IC VIDEO RECLOCKER DUAL 64QFN
Video Reclocker IC Serial DVB-ASI, SMPTE 64-QFN (9x9) Package
IC VIDEO RECLOCKER DUAL 64QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | GS2975ACNE3-ND | 684-GS2975ACNE3 | 1177660-GS2975ACNE3 | GS2975ACNE3 | GS2975ACNE3 | GS2975ACNE3 |
| Product Name | QFN Video Processing Ic | Linear - Linear - Video Processing - GS2975ACNE3 | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |