Line Equalizer, BICMOS, PQCC16, Product overview: GS2974BCNE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS2974BCNE3 can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 775427-GS2974BCNE3
Series: HD-LINX III
Packaging: Tray
Type: Cable Equalizer
Package: 16-VQFN Exposed Pad
Applications: Video
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: GS2974BCNE3
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (4x4)
Alternative Parts (Cross-Reference): LMH0044SQE; LMH0074SQE/NOPB; LMH0044SQ/NOPB; LMH0074SQ/NOPB;
Introduction Date: October 12, 2006
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC VIDEO CABLE EQUALIZER 16QFN
Video Equalizer IC Serial DVB-ASI, SMPTE 16-QFN (4x4) Package
IC VIDEO CABLE EQUALIZER 16QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-GS2974BCNE3 | 775427-GS2974BCNE3 | GS2974BCNE3 | GS2974BCNE3 | GS2974BCNE3 |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - GS2974BCNE3 | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing |
| Operating Temperature | 32 to 158 F (0.0 to 70 C) |