Semtech Corp. Linear - Linear - Video Processing - GS2971AIBTE3 GS2971AIBTE3

Description
Manufacturer: Semtech Corporation Win Source Part Number: 805870-GS2971AIBTE3 Packaging: Reel Type: Receiver Mounting Style: SMD Applications: Video Supplier Device Package: 100-BGA (11x11) Manufacturer Package: 100-LBGA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Part Number Series: GS2971
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 805870-GS2971AIBTE3 Packaging: Reel Type: Receiver Mounting Style: SMD Applications: Video Supplier Device Package: 100-BGA (11x11) Manufacturer Package: 100-LBGA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Part Number Series: GS2971
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Video Processing - GS2971AIBTE3 - 805870-GS2971AIBTE3 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - GS2971AIBTE3
805870-GS2971AIBTE3
Linear - Linear - Video Processing - GS2971AIBTE3 805870-GS2971AIBTE3
Manufacturer: Semtech Corporation Win Source Part Number: 805870-GS2971AIBTE3 Packaging: Reel Type: Receiver Mounting Style: SMD Applications: Video Supplier Device Package: 100-BGA (11x11) Manufacturer Package: 100-LBGA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Part Number Series: GS2971

Manufacturer: Semtech Corporation
Win Source Part Number: 805870-GS2971AIBTE3
Packaging: Reel
Type: Receiver
Mounting Style: SMD
Applications: Video
Supplier Device Package: 100-BGA (11x11)
Manufacturer Package: 100-LBGA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Part Number Series: GS2971

Buy Now
 - GS2971AIBTE3CT-ND - DigiKey
Thief River Falls, MN, United States
Video Receiver IC Logic DVB-ASI, SMPTE 100-LBGA (11x11) Package

Video Receiver IC Logic DVB-ASI, SMPTE 100-LBGA (11x11) Package

Buy Now Datasheet
 - GS2971AIBTE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Video Receiver IC Logic DVB-ASI, SMPTE 100-LBGA (11x11) Package

Video Receiver IC Logic DVB-ASI, SMPTE 100-LBGA (11x11) Package

Buy Now Datasheet
 - GS2971AIBTE3TR-ND - DigiKey
Thief River Falls, MN, United States
Video Receiver IC Logic DVB-ASI, SMPTE 100-LBGA (11x11) Package

Video Receiver IC Logic DVB-ASI, SMPTE 100-LBGA (11x11) Package

Buy Now Datasheet
SMD 1.2V 0.265A Video Processing Ic - 684-GS2971AIBTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2V 0.265A Video Processing Ic
684-GS2971AIBTE3
SMD 1.2V 0.265A Video Processing Ic 684-GS2971AIBTE3
Video Proc IC, 1.2V, 0.265A, LBGA, Surface Mount Product overview: GS2971AIBTE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2V, 0.265A. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SMD, 1.2V, 0.265A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS2971AIBTE3 can be used for catalog matching and distributor lookup.

Video Proc IC, 1.2V, 0.265A, LBGA, Surface Mount Product overview: GS2971AIBTE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2V, 0.265A. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SMD, 1.2V, 0.265A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS2971AIBTE3 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Linear - Video Processing - GS2971AIBTE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
GS2971AIBTE3
Integrated Circuits (ICs) - Linear - Video Processing GS2971AIBTE3
IC VIDEO RECEIVER 100BGA

IC VIDEO RECEIVER 100BGA

Supplier's Site
Video Processing - GS2971AIBTE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
GS2971AIBTE3
Video Processing GS2971AIBTE3
Video Receiver IC Logic DVB-ASI, SMPTE 100-LBGA (11x11) Package

Video Receiver IC Logic DVB-ASI, SMPTE 100-LBGA (11x11) Package

Buy Now
Linear - Video Processing - GS2971AIBTE3 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
GS2971AIBTE3
Linear - Video Processing GS2971AIBTE3
IC VIDEO RECEIVER 100BGA

IC VIDEO RECEIVER 100BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 805870-GS2971AIBTE3 GS2971AIBTE3CT-ND 684-GS2971AIBTE3 GS2971AIBTE3 GS2971AIBTE3 GS2971AIBTE3
Product Name Linear - Linear - Video Processing - GS2971AIBTE3 SMD 1.2V 0.265A Video Processing Ic Integrated Circuits (ICs) - Linear - Video Processing Video Processing Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 2153531 - RS Components, Ltd.
Specs
Package/Case VQFN
Operating Temperature -40 to ? F (-40 to ? C)
View Details
Video Processing - SI21622-A40-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case 68-VFQFN Exposed Pad
Interface Serial
View Details
3 suppliers
FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Video Processing - GS6081-INTE3Z - Quarktwin Technology Ltd.
Specs
Mounting Surface Mount (SMT)
Package/Case 16-VQFN Exposed Pad
Interface Serial
View Details
3 suppliers