Video IC GSPI SMPTE ST 425, SMPTE ST 424, SMPTE ST 292, SMPTE ST 259-C 100-LBGA (11x11) Package
Video IC GSPI SMPTE ST 425, SMPTE ST 424, SMPTE ST 292, SMPTE ST 259-C 100-LBGA (11x11) Package
Video IC GSPI SMPTE ST 425, SMPTE ST 424, SMPTE ST 292, SMPTE ST 259-C 100-LBGA (11x11) Package
Manufacturer: Semtech Corporation
Win Source Part Number: 812525-GS2970AIBTE3
Packaging: Reel
Type: Receiver
Mounting Style: SMD
Applications: Video
Supplier Device Package: 100-LBGA (11x11)
Manufacturer Package: 100-LBGA
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Part Number Series: GS2970
Consumer Circuit, Product overview: GS2970AIBTE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS2970AIBTE3 can be used for catalog matching and distributor lookup.
IC VIDEO RECEIVER 100LBGA
Video IC GSPI SMPTE ST 425, SMPTE ST 424, SMPTE ST 292, SMPTE ST 259-C 100-LBGA (11x11) Package
IC VIDEO RECEIVER 100LBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 600-GS2970AIBTE3DKR-ND | 812525-GS2970AIBTE3 | 684-GS2970AIBTE3 | GS2970AIBTE3 | GS2970AIBTE3 | GS2970AIBTE3 |
| Product Name | Linear - Linear - Video Processing - GS2970AIBTE3 | Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |