Video Receiver IC GSPI DVB-ASI, SMPTE 100-LBGA (11x11) Package
Consumer Circuit, PBGA100, BGA-100 Product overview: GS2970AIBE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS2970AIBE3 can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 269313-GS2970A
Packaging: Tray
Type: Receiver
Applications: Video
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 100-LBGA (11x11)
Alternative Parts (Cross-Reference): GS1560ACFE3; GS1560ACF; GS2970-IBE3;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC VIDEO RECEIVER 100LBGA
Video Receiver IC GSPI DVB-ASI, SMPTE 100-LBGA (11x11) Package
IC VIDEO RECEIVER 100LBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | GS2970AIBE3-ND | 684-GS2970AIBE3 | 269313-GS2970A | GS2970AIBE3 | GS2970AIBE3 | GS2970AIBE3 |
| Product Name | BGA Video Processing Ic | Linear - Linear - Video Processing - GS2970AIBE3 | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |