Receiver 1RX 2.97Gbps 100-Pin LBGA Product overview: GS2970-IBE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS2970-IBE3 can be used for catalog matching and distributor lookup.
Video Receiver IC Logic DVB-ASI, SMPTE 100-LBGA (11x11) Package
Manufacturer: Semtech Corporation
Win Source Part Number: 775424-GS2970-IBE3
Packaging: Tray
Type: Receiver
Package: 100-LBGA
Applications: Video
Mounting: SMD
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LBGA (11x11)
Alternative Parts (Cross-Reference): GS1560ACFE3; GS1560ACF; GS2970-IBE3; GS2970AIBE3;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC VIDEO RECEIVER 100BGA
Video Receiver IC Logic DVB-ASI, SMPTE 100-LBGA (11x11) Package
IC VIDEO RECEIVER 100BGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-GS2970-IBE3 | GS2970-IBE3-ND | 775424-GS2970-IBE3 | GS2970-IBE3 | GS2970-IBE3 | GS2970-IBE3 |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - GS2970-IBE3 | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing | |
| Operating Temperature | -4 to 185 F (-20 to 85 C) |