Manufacturer: Semtech Corporation
Win Source Part Number: 872998-GS2964-INE3
Features: Video Equalizer IC Serial SMPTE 16-QFN (4x4) Package
Package: Tray
Package: 16-VQFN Exposed Pad
Mounting: Surface Mount
Family Name: GS2964
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8542.39.0001
Video Equalizer IC Serial SMPTE 16-QFN (4x4) Package
Telecom Circuit, 1-Func, BICMOS, 4 X 4 MM, GREEN, MO-220, QFN-16 Product overview: GS2964-INE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS2964-INE3 can be used for catalog matching and distributor lookup.
IC VIDEO EQUALIZER 16QFN
IC VIDEO EQUALIZER 16QFN
Video Equalizer IC Serial SMPTE 16-QFN (4x4) Package
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 872998-GS2964-INE3 | GS2964-INE3-ND | 684-GS2964-INE3 | GS2964-INE3 | GS2964-INE3 | GS2964-INE3 |
| Product Name | Linear - Linear - Video Processing - GS2964-INE3 | QFN Video Processing Ic | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |