Manufacturer: Semtech Corporation
Win Source Part Number: 775414-GS1528BCTAE3
Series: HD-LINX II
Packaging: Reel package
Type: Cable Driver
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Video
Mounting: SMD
Family Name: GS1528B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): GS1678-INTE3; GS1678-INE3;
Introduction Date: December 12, 2002
ECCN: 5A991
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Video Driver IC Serial SMPTE 8-SOIC Package
IC VIDEO CABLE DRIVER 8SOIC
IC VIDEO CABLE DRIVER 8SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 775414-GS1528BCTAE3 | GS1528BCTAE3 | GS1528BCTAE3 | GS1528BCTAE3 |
| Product Name | Linear - Linear - Video Processing - GS1528BCTAE3 | Video Processing | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |