Win Source Part Number: 1227706-GS1674-INTE3
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tape & Reel (TR)
Standard Package: 250
Mounting: SMD (SMT)
Function: Equalizer
Standards: DVB-ASI, SMPTE
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 16-VQFN Exposed Pad
Supplier Device Package: 16-QFN (4x4)
Alternative Parts (Cross-Reference): GS1674INTE3;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: GS1674
Video Equalizer IC DVB-ASI, SMPTE 16-QFN (4x4) Package
IC VIDEO CABLE EQUALIZER 16QFN
IC VIDEO CABLE EQUALIZER 16QFN
IC VIDEO CABLE EQUALIZER 16QFN
IC VIDEO CABLE EQUALIZER 16QFN
Video Equalizer IC DVB-ASI, SMPTE 16-QFN (4x4) Package
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1227706-GS1674-INTE3 | 600-GS1674-INTE3TR-ND | GS1674-INTE3 | GS1674-INTE3 | GS1674-INTE3 |
| Product Name | Integrated Circuits (ICs) - Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |