Interface Circuit, BICMOS, PDSO8, ROHS COMPLIANT, SOIC-8 Product overview: GS1528ACKAE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS1528ACKAE3 can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 1041870-GS1528ACKAE3
Packaging: Tube/Rail
Type: Cable Driver
Applications: Video
Mounting: SMD (SMT)
Categories: Integrated Circuits
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC VIDEO CABLE DRIVER 8SOIC
Video Driver IC Serial SMPTE 8-SOIC Package
IC VIDEO CABLE DRIVER 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-GS1528ACKAE3 | 1041870-GS1528ACKAE3 | GS1528ACKAE3 | GS1528ACKAE3 | GS1528ACKAE3 |
| Product Name | SOIC Video Processing Ic | Linear - Linear - Video Processing - GS1528ACKAE3 | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing |
| Operating Temperature | 32 to 158 F (0.0 to 70 C) |