Manufacturer: Semtech Corporation
Win Source Part Number: 919874-GS1524ACTDE3
Features: Video Equalizer IC Serial DVB-ASI, SMPTE 16-SO Package
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: GS1524
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 250
HTSUS: 8542.39.0001
Video Equalizer IC Serial DVB-ASI, SMPTE 16-SO Package
Video Equalizer IC Serial DVB-ASI, SMPTE 16-SO Package
IC CABLE EQUALZR 16SOIC 250/REEL
IC CABLE EQUALZR 16SOIC 250/REEL
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 919874-GS1524ACTDE3 | GS1524ACTDE3-ND | GS1524ACTDE3 | GS1524ACTDE3 | GS1524ACTDE3 |
| Product Name | Linear - Linear - Video Processing - GS1524ACTDE3 | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |