Video Equalizer IC Serial DVB-ASI, SMPTE 16-SO Package
Line Equalizer, BICMOS, PDSO16, ROHS COMPLIANT, MS-012, SOIC-16 Product overview: GS1524ACKDE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS1524ACKDE3 can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 775412-GS1524ACKDE3
Packaging: Tube
Type: Cable Equalizer
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: Video
Mounting: SMD
Family Name: GS1524A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): LMH0034MAX; LMH0034MA; LMH0034MAX/NOPB; LMH0034MA/NOPB;
Introduction Date: December 12, 2002
ECCN: 5A991
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Video Equalizer IC Serial DVB-ASI, SMPTE 16-SO Package
IC VIDEO CABLE EQUALIZER 16SOIC
IC VIDEO CABLE EQUALIZER 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | GS1524ACKDE3-ND | 684-GS1524ACKDE3 | 775412-GS1524ACKDE3 | GS1524ACKDE3 | GS1524ACKDE3 | GS1524ACKDE3 |
| Product Name | SOIC Video Processing Ic | Linear - Linear - Video Processing - GS1524ACKDE3 | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |