Semtech Corp. Integrated Circuits (ICs) - Linear - Video Processing GS12241-INTE3

Description
Win Source Part Number: 984141-GS12241-INTE3 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tape & Reel (TR) Applications: Professional Video Standard Package: 250 Mounting: SMD (SMT) Function: Equalizer Standards: DVB-ASI, SMPTE Voltage - Supply: 1.71V ~ 1.89V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x4) Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) Mfr: Semtech Corporation Other Names: 600-GS12241-INTE3TR Control Interface: GSPI
Request a Quote Datasheet
Description
Win Source Part Number: 984141-GS12241-INTE3 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tape & Reel (TR) Applications: Professional Video Standard Package: 250 Mounting: SMD (SMT) Function: Equalizer Standards: DVB-ASI, SMPTE Voltage - Supply: 1.71V ~ 1.89V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x4) Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) Mfr: Semtech Corporation Other Names: 600-GS12241-INTE3TR Control Interface: GSPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Video Processing - 984141-GS12241-INTE3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
984141-GS12241-INTE3
Integrated Circuits (ICs) - Linear - Video Processing 984141-GS12241-INTE3
Win Source Part Number: 984141-GS12241-INTE3 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tape & Reel (TR) Applications: Professional Video Standard Package: 250 Mounting: SMD (SMT) Function: Equalizer Standards: DVB-ASI, SMPTE Voltage - Supply: 1.71V ~ 1.89V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x4) Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) Mfr: Semtech Corporation Other Names: 600-GS12241-INTE3TR Control Interface: GSPI

Win Source Part Number: 984141-GS12241-INTE3
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tape & Reel (TR)
Applications: Professional Video
Standard Package: 250
Mounting: SMD (SMT)
Function: Equalizer
Standards: DVB-ASI, SMPTE
Voltage - Supply: 1.71V ~ 1.89V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x4)
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
Mfr: Semtech Corporation
Other Names: 600-GS12241-INTE3TR
Control Interface: GSPI

Buy Now Datasheet
 - 600-GS12241-INTE3DKR-ND - DigiKey
Thief River Falls, MN, United States
12G UHD-SDI RETIMING ADAPTIVE EQ

12G UHD-SDI RETIMING ADAPTIVE EQ

Buy Now Datasheet
 - 600-GS12241-INTE3CT-ND - DigiKey
Thief River Falls, MN, United States
12G UHD-SDI RETIMING ADAPTIVE EQ

12G UHD-SDI RETIMING ADAPTIVE EQ

Buy Now Datasheet
 - 600-GS12241-INTE3TR-ND - DigiKey
Thief River Falls, MN, United States
Video Equalizer IC GSPI DVB-ASI, SMPTE 40-QFN (6x4) Package

Video Equalizer IC GSPI DVB-ASI, SMPTE 40-QFN (6x4) Package

Buy Now Datasheet
Video Processing - GS12241-INTE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
GS12241-INTE3
Video Processing GS12241-INTE3
Video Equalizer IC GSPI DVB-ASI, SMPTE 40-QFN (6x4) Package

Video Equalizer IC GSPI DVB-ASI, SMPTE 40-QFN (6x4) Package

Buy Now
Integrated Circuits (ICs) - Linear - Video Processing - GS12241-INTE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
GS12241-INTE3
Integrated Circuits (ICs) - Linear - Video Processing GS12241-INTE3
12G UHD-SDI RETIMING ADAPTIVE EQ

12G UHD-SDI RETIMING ADAPTIVE EQ

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 984141-GS12241-INTE3 600-GS12241-INTE3DKR-ND GS12241-INTE3 GS12241-INTE3
Product Name Integrated Circuits (ICs) - Linear - Video Processing Video Processing Integrated Circuits (ICs) - Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 9014991P - RS Components, Ltd.
Specs
Package/Case VQFN
View Details
Linear - Linear - Video Processing - SI2166-B22-GMR - 894390-SI2166-B22-GMR - Win Source Electronics
Specs
Mounting Surface Mount (SMT)
Package/Case 48-QFN (7x7)
View Details
6 suppliers
FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details