Manufacturer: Semtech Corporation
Category: Integrated Circuits (ICs) -Linear- Video Processing
Package: Tape & Reel (TR) Cut Tape (CT)
Applications: Professional Video
Voltage - Supply: 1.71V ~ 1.89V
Mounting Type: Surface Mount
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x4)
BIDIRECTIONAL 12G UHD-SDI RETIMI Product overview: GS12190-INTE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS12190-INTE3 can be used for catalog matching and distributor lookup.
Video Driver, Equalizer, Reclocker IC GSPI DVB-ASI, SMPTE 40-QFN (6x4) Package
Video Driver, Equalizer, Reclocker IC GSPI DVB-ASI, SMPTE 40-QFN (6x4) Package
Video Driver, Equalizer, Reclocker IC GSPI DVB-ASI, SMPTE 40-QFN (6x4) Package
Video Driver, Equalizer, Reclocker IC GSPI DVB-ASI, SMPTE 40-QFN (6x4) Package
BIDIRECTIONAL 12G UHD-SDI RETIMI
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-GS12190-INTE3 | 600-GS12190-INTE3TR-ND | GS12190-INTE3 | GS12190-INTE3 | |
| Product Name | Integrated Circuits (ICs) -Linear- Video Processing | Video Processing Ic | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Package/Case | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad |