12G UHD-SDI DUAL INPUT CD Product overview: GS12182-INTE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS12182-INTE3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1354859-GS12182-INTE
Category: Integrated Circuits (ICs) - Linear - Video Processing
Package: Tape & Reel
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Mfr: Semtech Corporation
Product Status: Active
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x4)
Mounting Type: Surface Mount
Applications: Professional Video
Function: Driver
Voltage - Supply: 1.71V ~ 1.89V
Standards: DVB-ASI, SMPTE
Control Interface: GSPI
12G UHD-SDI DUAL INPUT CD
Video Driver IC GSPI DVB-ASI, SMPTE 40-QFN (6x4) Package
12G UHD-SDI DUAL INPUT CD
12G UHD-SDI DUAL INPUT CD
Video Driver IC GSPI DVB-ASI, SMPTE 40-QFN (6x4) Package
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-GS12182-INTE3 | 1354859-GS12182-INTE3 | 600-GS12182-INTE3CT-ND | GS12182-INTE3 | GS12182-INTE3 |
| Product Name | Dual Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Supply Voltage | 1.71 to 1.89 volts | 1.71 to 1.89 volts |