Video Equalizer IC SMPTE Package
Win Source Part Number: 1009963-GS12141-INE3
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tray
Applications: Professional Video
Standard Package: 1
Function: Equalizer
Standards: SMPTE
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: GS12141
Product Status: Not For New Designs
Equalizer IC, QFN 40L 6x4 Product overview: GS12141-INE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS12141-INE3 can be used for catalog matching and distributor lookup.
Video Equalizer IC SMPTE Package
IC VIDEO EQUALIZER QFN 40L 6X4
IC VIDEO EQUALIZER QFN 40L 6X4
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | GS12141-INE3-ND | 1009963-GS12141-INE3 | 684-GS12141-INE3 | GS12141-INE3 | GS12141-INE3 | GS12141-INE3 |
| Product Name | Integrated Circuits (ICs) - Linear - Video Processing | QFN Video Processing Ic | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing |