Semikron, Inc. Integrated Power Modules

Description
SEMIKRON offeres highly integrated IPMs SKiiPs (Semikron integrated intelligent Power modules) combine IGBT modules, gate drive and cooling technology in one set-up. All components are perfectly matched. Final testing at the end of production, including a one hour burn-in test, ensures the highest reliability in the application. The SKiiPs are divided into two product lines – SKiiP3 and SKiiP4; SKiiP3 operates safely and reliably with applications in a current range from 500A to 2400A both in 1200V and 1700V technology. SKiiP4 provides an increased level of reliability with an extended junction temperature of up to a maximum of 175°C and an extended current rating. The current ranges from 1800A to 3600A, both in the 1200V and 1700V voltage class. The elevated junction temperatures for the SKiiP4 became reliable with the introduction of the sintered technology (SKiNTER©).
Description
SEMIKRON offeres highly integrated IPMs SKiiPs (Semikron integrated intelligent Power modules) combine IGBT modules, gate drive and cooling technology in one set-up. All components are perfectly matched. Final testing at the end of production, including a one hour burn-in test, ensures the highest reliability in the application. The SKiiPs are divided into two product lines – SKiiP3 and SKiiP4; SKiiP3 operates safely and reliably with applications in a current range from 500A to 2400A both in 1200V and 1700V technology. SKiiP4 provides an increased level of reliability with an extended junction temperature of up to a maximum of 175°C and an extended current rating. The current ranges from 1800A to 3600A, both in the 1200V and 1700V voltage class. The elevated junction temperatures for the SKiiP4 became reliable with the introduction of the sintered technology (SKiNTER©).

Suppliers

Company
Product
Description
Supplier Links
Integrated Power Modules -  - Semikron, Inc.
Hudson, NH, USA
Integrated Power Modules
Integrated Power Modules
SEMIKRON offeres highly integrated IPMs SKiiPs (Semikron integrated intelligent Power modules) combine IGBT modules, gate drive and cooling technology in one set-up. All components are perfectly matched. Final testing at the end of production, including a one hour burn-in test, ensures the highest reliability in the application. The SKiiPs are divided into two product lines – SKiiP3 and SKiiP4; SKiiP3 operates safely and reliably with applications in a current range from 500A to 2400A both in 1200V and 1700V technology. SKiiP4 provides an increased level of reliability with an extended junction temperature of up to a maximum of 175°C and an extended current rating. The current ranges from 1800A to 3600A, both in the 1200V and 1700V voltage class. The elevated junction temperatures for the SKiiP4 became reliable with the introduction of the sintered technology (SKiNTER©).

SEMIKRON offeres highly integrated IPMs

SKiiPs (Semikron integrated intelligent Power modules) combine IGBT modules, gate drive and cooling technology in one set-up. All components are perfectly matched. Final testing at the end of production, including a one hour burn-in test, ensures the highest reliability in the application. The SKiiPs are divided into two product lines – SKiiP3 and SKiiP4; SKiiP3 operates safely and reliably with applications in a current range from 500A to 2400A both in 1200V and 1700V technology. SKiiP4 provides an increased level of reliability with an extended junction temperature of up to a maximum of 175°C and an extended current rating. The current ranges from 1800A to 3600A, both in the 1200V and 1700V voltage class. The elevated junction temperatures for the SKiiP4 became reliable with the introduction of the sintered technology (SKiNTER©).

Supplier's Site

Technical Specifications

  Semikron, Inc.
Product Category Semiconductor Power Modules
Product Name Integrated Power Modules
Technology Intelligent Power Module (IPM)
Unlock Full Specs
to access all available technical data

Similar Products

Intelligent Power Modules (IPM) - IKCM30F60GA - Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
Configuration Three Phase; 3 Phase Open Emitter
Package DIP 36x21
View Details
IGBT Modules 2-Pack - 7th-Gen X Series Model 2MBI1800XXF170-50 - Fuji Electric Corp. of America
Specs
Technology IGBT
Package M272
Output Voltage 1700 volts
View Details
Full Silicon Carbide Power Modules -  - Semikron, Inc.
Specs
Technology SiC
Configuration Half-Bridge; H-Bridge; Six-Pack
Output Voltage 1200 to 1700 volts
View Details
flow 3xMNPC 1 Power Module - 10-PY12M3A040SH09-M749F38Y - Vincotech GmbH
Specs
Technology IGBT; IGBT4 HS
Configuration Three-level MNPC (T-Type)
Output Voltage 1200 volts
View Details