Seedburo Equipment Company Perten Laboratory Mill 3303 - 230 V, 50 HZ DISC MILL 3303 WITH STANDARD DISC PLM3303/C

Description
The Lab Mill 3303 is a disc type mill for grinding of grains, peas, maize, soybeans and other products with low fat content. Typical sample size 5-50g. This mill is approved for sample preparation for oven and NIR moisture tests. Adopted by AACC, standard No. 55-30, to determine wheat hardness by PSI (Particle Size Index). The particle size is dependent on the disc type and the discs' distance. The distance is adjustable and three different types of discs are available. TYPE 1 - STANDARD is used for determination of moisture content (included with mill) TYPE 2 - FINE is used for PSI or when a fine particle size is required (optional) TYPE 3 - COARSE is used for oats and other grains with high moisture content (optional) Sample cup size is 250ml. Extra cups with lids available for handling and storage. Operation is direct drive. Disc dia. 75mm. Capacity 50g in 10-15 seconds. Dims 11" L x 6" W x 19" H (280 x 150 x 480mm). Net wt. 36 lbs. (16Kg).
Description
The Lab Mill 3303 is a disc type mill for grinding of grains, peas, maize, soybeans and other products with low fat content. Typical sample size 5-50g. This mill is approved for sample preparation for oven and NIR moisture tests. Adopted by AACC, standard No. 55-30, to determine wheat hardness by PSI (Particle Size Index). The particle size is dependent on the disc type and the discs' distance. The distance is adjustable and three different types of discs are available. TYPE 1 - STANDARD is used for determination of moisture content (included with mill) TYPE 2 - FINE is used for PSI or when a fine particle size is required (optional) TYPE 3 - COARSE is used for oats and other grains with high moisture content (optional) Sample cup size is 250ml. Extra cups with lids available for handling and storage. Operation is direct drive. Disc dia. 75mm. Capacity 50g in 10-15 seconds. Dims 11" L x 6" W x 19" H (280 x 150 x 480mm). Net wt. 36 lbs. (16Kg).

Suppliers

Company
Product
Description
Supplier Links
Perten Laboratory Mill 3303 - 230 V, 50 HZ DISC MILL 3303 WITH STANDARD DISC - PLM3303/C - Seedburo Equipment Company
Des Plaines, IL, USA
Perten Laboratory Mill 3303 - 230 V, 50 HZ DISC MILL 3303 WITH STANDARD DISC
PLM3303/C
Perten Laboratory Mill 3303 - 230 V, 50 HZ DISC MILL 3303 WITH STANDARD DISC PLM3303/C
The Lab Mill 3303 is a disc type mill for grinding of grains, peas, maize, soybeans and other products with low fat content. Typical sample size 5-50g. This mill is approved for sample preparation for oven and NIR moisture tests. Adopted by AACC, standard No. 55-30, to determine wheat hardness by PSI (Particle Size Index). The particle size is dependent on the disc type and the discs' distance. The distance is adjustable and three different types of discs are available. TYPE 1 - STANDARD is used for determination of moisture content (included with mill) TYPE 2 - FINE is used for PSI or when a fine particle size is required (optional) TYPE 3 - COARSE is used for oats and other grains with high moisture content (optional) Sample cup size is 250ml. Extra cups with lids available for handling and storage. Operation is direct drive. Disc dia. 75mm. Capacity 50g in 10-15 seconds. Dims 11" L x 6" W x 19" H (280 x 150 x 480mm). Net wt. 36 lbs. (16Kg).

The Lab Mill 3303 is a disc type mill for grinding of grains, peas, maize, soybeans and other products with low fat content. Typical sample size 5-50g. This mill is approved for sample preparation for oven and NIR moisture tests. Adopted by AACC, standard No. 55-30, to determine wheat hardness by PSI (Particle Size Index). The particle size is dependent on the disc type and the discs' distance. The distance is adjustable and three different types of discs are available.
TYPE 1 - STANDARD is used for determination of moisture content (included with mill)
TYPE 2 - FINE is used for PSI or when a fine particle size is required (optional)
TYPE 3 - COARSE is used for oats and other grains with high moisture content (optional)
Sample cup size is 250ml. Extra cups with lids available for handling and storage. Operation is direct drive. Disc dia. 75mm. Capacity 50g in 10-15 seconds.
Dims 11" L x 6" W x 19" H (280 x 150 x 480mm). Net wt. 36 lbs. (16Kg).

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Grinding Mills and Pulverizers
Product Number PLM3303/C
Product Name Perten Laboratory Mill 3303 - 230 V, 50 HZ DISC MILL 3303 WITH STANDARD DISC
Unlock Full Specs
to access all available technical data

Similar Products

 - BF 70.2 - MB S.p.A.
MB S.p.A.
Specs
Applications Construction materials such cement, asphalt, gravel, glass; Ore and mineral processing
Scale Production
Feed Dry solids; Continuous; Batch
View Details
Grater/Shredder - PGS 300 - Alexanderwerk, Inc.
Alexanderwerk, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery (optional feature); Sanitary (optional feature)
Scale Lab; Production
Feed Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous
View Details
Big MAC QS Flattener -  - GranuTech Saturn Systems
GranuTech Saturn Systems
Specs
Operation Primary or secondary crushing boulders up to 100 inches to 1-2 inch mill feed
View Details