Seedburo Equipment Company Steinlite Mill - 110V, 60HZ, 1/2HP LABORATORY MILL M2/B

Description
The Stein Mill is a powerful, high speed grinder extractor for lab use. The mill features a direct top drive 1/2HP motor with a speed of approximately 1500 RPM, no load. The cutter blade is machined cast aluminum. The cutter blade and shaft are easily accessible and may be washed and dried quickly without removal from the mill. The blade may be removed when re-sharpening is necessary. Also includes an automatic timer with auto cut-off safety feature. Usable Cup Capacity - grinding solids: 20cc to 500cc. Blending solids and liquids: 40cc to 400dd. Cup Size: 3-1/2" x 3-5/8". Height: 19" Ship Wt. 40 lbs. Ship Dims 15" x 15" x 22".
Description
The Stein Mill is a powerful, high speed grinder extractor for lab use. The mill features a direct top drive 1/2HP motor with a speed of approximately 1500 RPM, no load. The cutter blade is machined cast aluminum. The cutter blade and shaft are easily accessible and may be washed and dried quickly without removal from the mill. The blade may be removed when re-sharpening is necessary. Also includes an automatic timer with auto cut-off safety feature. Usable Cup Capacity - grinding solids: 20cc to 500cc. Blending solids and liquids: 40cc to 400dd. Cup Size: 3-1/2" x 3-5/8". Height: 19" Ship Wt. 40 lbs. Ship Dims 15" x 15" x 22".

Suppliers

Company
Product
Description
Supplier Links
Steinlite Mill - 110V, 60HZ, 1/2HP LABORATORY MILL - M2/B - Seedburo Equipment Company
Des Plaines, IL, USA
Steinlite Mill - 110V, 60HZ, 1/2HP LABORATORY MILL
M2/B
Steinlite Mill - 110V, 60HZ, 1/2HP LABORATORY MILL M2/B
The Stein Mill is a powerful, high speed grinder extractor for lab use. The mill features a direct top drive 1/2HP motor with a speed of approximately 1500 RPM, no load. The cutter blade is machined cast aluminum. The cutter blade and shaft are easily accessible and may be washed and dried quickly without removal from the mill. The blade may be removed when re-sharpening is necessary. Also includes an automatic timer with auto cut-off safety feature. Usable Cup Capacity - grinding solids: 20cc to 500cc. Blending solids and liquids: 40cc to 400dd. Cup Size: 3-1/2" x 3-5/8". Height: 19" Ship Wt. 40 lbs. Ship Dims 15" x 15" x 22".

The Stein Mill is a powerful, high speed grinder extractor for lab use. The mill features a direct top drive 1/2HP motor with a speed of approximately 1500 RPM, no load. The cutter blade is machined cast aluminum. The cutter blade and shaft are easily accessible and may be washed and dried quickly without removal from the mill. The blade may be removed when re-sharpening is necessary. Also includes an automatic timer with auto cut-off safety feature. Usable Cup Capacity - grinding solids: 20cc to 500cc. Blending solids and liquids: 40cc to 400dd. Cup Size: 3-1/2" x 3-5/8".
Height: 19" Ship Wt. 40 lbs. Ship Dims 15" x 15" x 22".

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Grinding Mills and Pulverizers
Product Number M2/B
Product Name Steinlite Mill - 110V, 60HZ, 1/2HP LABORATORY MILL
Unlock Full Specs
to access all available technical data

Similar Products

Steam Jet Mills, Dry Grinding - s-Jet - NETZSCH Premier Technologies LLC
NETZSCH Premier Technologies LLC
Specs
Applications Metal or smelting; Ceramics or abrasives; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Other; Battery Materials, Nano Applications
Scale Lab; Production
Feed Dry solids; Continuous; Batch
View Details
Big MAC QS Flattener -  - GranuTech Saturn Systems
GranuTech Saturn Systems
Specs
Operation Primary or secondary crushing boulders up to 100 inches to 1-2 inch mill feed
View Details
Cone Mill MKO -  - IKA Works, Inc.
IKA Works, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery
Scale Production
Feed Solids-liquids - pastes, slurries or moist solids; Continuous; Tough and Grainy Raw Materials
View Details