Seedburo Equipment Company Seedburo Duratap Testing Sieve Shaker - SIEVE SHAKER FOR 12" DIAMETER SIEVES, 220 VOLT, 60HZ 2612/E

Description
The Duratap rotary sieve shaker is a real heavyweight mechanically, electrically and functionally. There are no plastic structural parts to wear or break. Designed to accurately reproduce the circular and tapping motion given to testing sieves in hand sieving. The Duratap is available to handle either 8 or 12 diameter sieves. It can hold seven (7) full height 8 sieves and bottom pan, fourteen (14) half height 8 sieves and bottom pan, four (4) full height 12 sieves and bottom pan, or eight (8)half height sieves with one (1) bottom pan (shaker is NOT supplied with sieves, please order these separately by clicking the U.S. Series Sieve link below.) The unit is powered by a 1/4Hp electric motor with a built-in 99 minute digital timer and available in a variety of voltages. Actual dims. 23L x 28W x 25H, Net wt. 200 lbs., Ship wt. 225 lbs.
Description
The Duratap rotary sieve shaker is a real heavyweight mechanically, electrically and functionally. There are no plastic structural parts to wear or break. Designed to accurately reproduce the circular and tapping motion given to testing sieves in hand sieving. The Duratap is available to handle either 8 or 12 diameter sieves. It can hold seven (7) full height 8 sieves and bottom pan, fourteen (14) half height 8 sieves and bottom pan, four (4) full height 12 sieves and bottom pan, or eight (8)half height sieves with one (1) bottom pan (shaker is NOT supplied with sieves, please order these separately by clicking the U.S. Series Sieve link below.) The unit is powered by a 1/4Hp electric motor with a built-in 99 minute digital timer and available in a variety of voltages. Actual dims. 23L x 28W x 25H, Net wt. 200 lbs., Ship wt. 225 lbs.

Suppliers

Company
Product
Description
Supplier Links
Seedburo Duratap Testing Sieve Shaker - SIEVE SHAKER FOR 12
Des Plaines, IL, USA
Seedburo Duratap Testing Sieve Shaker - SIEVE SHAKER FOR 12" DIAMETER SIEVES, 220 VOLT, 60HZ
2612/E
Seedburo Duratap Testing Sieve Shaker - SIEVE SHAKER FOR 12" DIAMETER SIEVES, 220 VOLT, 60HZ 2612/E
The Duratap rotary sieve shaker is a real heavyweight mechanically, electrically and functionally. There are no plastic structural parts to wear or break. Designed to accurately reproduce the circular and tapping motion given to testing sieves in hand sieving. The Duratap is available to handle either 8 or 12 diameter sieves. It can hold seven (7) full height 8 sieves and bottom pan, fourteen (14) half height 8 sieves and bottom pan, four (4) full height 12 sieves and bottom pan, or eight (8)half height sieves with one (1) bottom pan (shaker is NOT supplied with sieves, please order these separately by clicking the U.S. Series Sieve link below.) The unit is powered by a 1/4Hp electric motor with a built-in 99 minute digital timer and available in a variety of voltages. Actual dims. 23L x 28W x 25H, Net wt. 200 lbs., Ship wt. 225 lbs.

The Duratap rotary sieve shaker is a real heavyweight mechanically, electrically and functionally. There are no plastic structural parts to wear or break. Designed to accurately reproduce the circular and tapping motion given to testing sieves in hand sieving. The Duratap is available to handle either 8 or 12 diameter sieves. It can hold seven (7) full height 8 sieves and bottom pan, fourteen (14) half height 8 sieves and bottom pan, four (4) full height 12 sieves and bottom pan, or eight (8)half height sieves with one (1) bottom pan (shaker is NOT supplied with sieves, please order these separately by clicking the U.S. Series Sieve link below.) The unit is powered by a 1/4Hp electric motor with a built-in 99 minute digital timer and available in a variety of voltages.
Actual dims. 23L x 28W x 25H, Net wt. 200 lbs., Ship wt. 225 lbs.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Laboratory Shakers
Product Number 2612/E
Product Name Seedburo Duratap Testing Sieve Shaker - SIEVE SHAKER FOR 12" DIAMETER SIEVES, 220 VOLT, 60HZ
Unlock Full Specs
to access all available technical data

Similar Products

 - iEMS® Incubator/Shaker - Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Motion Orbital
Temperature Control Heating
Speed Variable
View Details
Orbital Shaker - BS-3 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Motion Orbital
Temperature Control None
Features Timer; Programmable; Alarms
View Details
Dry Powder Rotator - 099A RD9912 - Glas-Col, LLC
Specs
Motion Rotating
Temperature Control None
Speed Variable
View Details