The SEM Model 200 Disintegrator has been evaluated by NSA and with the standard 3/32" screen, meets the requirements of NSA/CSS Specification 02-02, High Security Disintegrators for PAPER and NSA/CSS 04-02, OPTICAL MEDIA Destruction Devices.
This SEM Disintegrator has been designed to accommodate materials typically not acceptable to a standard paper shredder. With thru-put rates up to 100 lbs/hr., this unit is NSA approved for the destruction of all levels of classified Paper Documents and Optical Media (CDs/DVDs). With an optional 5/64" screen, the model 200 Disintegrator is also NSA/CSS 04-01 approved for KEY TAPE Destruction.
This disintegrator also has the flexibility to destroy a variety of media ( INCLUDING USB THUMB DRIVES ) and/or other items to privacy act (unclassified) level destruction such as : ID Badges, Key Access Cards, Microfilm, CD Rom View Graphs, Floppy Discs, Audio Cassettes, Plastic Credit Cards, etc.
The completely enclosed sound proofed sleek designed black and silver cabinets surrounding both the destruction chamber and the waste collection system have helped to reduce noise levels to the 72 to 78 dBa range. The 35 gallon Waste collection bag system also makes the model 200 the largest collection system in it's class helping increase productivity due to less bag changes.
| Security Engineered Machinery Co., Inc. | |
|---|---|
| Product Category | Knife Mills and Shredders |
| Product Number | Model 200 |
| Product Name | Light Volume Office Disintegrator / Media Destroyer |