The SEM Model 200 with Marine Cabinet is our unique Model 200 Office Disintegrator / Media Destroyer in a space saving configuration, just right for shipboard and other limited space locations. The Model 200 is also the only approved office machine that is practical for destroying key tape in quantity (2 or more canisters per month). It will destroy key tape by the handful, not just a segment at a time.
The SEM 200 Series Disintegrators have been evaluated by NSA and meets the requirements of NSA/CSS Specification 02-02, High Security Disintegrators and NSA/CSS 04-02, Optical Media Destruction Devices.
This SEM Disintegrator has been designed to accommodate materials typically not acceptable to a standard paper shredder. With thru-put rates up to 100 lbs/hr., this unit is NSA approved for the destruction of all levels of classified Paper Documents and Optical Media (CDs/DVDs). With an optional 5/64" screen, the model 200 Disintegrator is also NSA/CSS 04-01 approved for KEY TAPE Destruction.
This system also has the flexibility to destroy a variety of mixed media ( INCLUDING USB THUMB DRIVES ) and/or other items to privacy act (unclassified) level destruction such as
| Security Engineered Machinery Co., Inc. | |
|---|---|
| Product Category | Knife Mills and Shredders |
| Product Number | Model 200 Marine |
| Product Name | Marine Light Volume Compact Disintegrator / Media Destroyer |