Security Engineered Machinery Co., Inc. Mag EraSURE - Automatic Push Button - NSA Listed Degausser ME-P3

Description
When it comes to complete and permanent removal of data on hard drives and other magnetic media, no other degausser can match the Mag EraSURE P3. This new and improved model, operated automaticaly via a single push button, has a reduced cycle time of just 15 seconds; making it the fastest cavity degausser available in the market place. Actual Degauss time is less than one second. This NSA EPL listed degausser is an ideal device for fast and secure degaussing of Hard Disk Drives (including Perpendicular Magnetic Recorded - PMR Drives as well as Longitudinal Magnetic Recorded - LMR Drives), back-up tapes and other magnetic media containing confidential or highly sensitive information. Table top size makes it perfectly suited for field operation, in office environments or in most data-centers and provides noiseless operation! The degaussing process generates ZERO NOISE. The P3 Mag EraSURE is fast, quiet, reliable and totally automatic. Rare Earth Permanent Fixed Magnets generate no heat so the P3 can be used continuously. Listed on the most current NSA Degausser EVALUATED PRODUCT LIST ( EPL ). Meets DoD requirements for degaussing all magnetically recorded data on hard disk up to 5,000 Oe and tape up to 2,800 Oe ( including Perpendicular - PMR and Longitudinal - LMR Magnetic Recorded Media) Factory tested and passed at 6,000 Oe Comes standard with ergonomically designed, height adjustable, portable workbench complete with drive staging area NSA EPL Listed for the degaussing of both Pependicular Magnetic Recorded Media (PMR) and Longitudinal Magnetic Recorded ( LMR ) Hard Drives up to 5,000 Oe Environmentally responsible, low power consumption, 1 Amp. Large media cavity that accepts full size VHS formats Able to Degauss up to Four Notebook Computer Drives in one 15 second cycle. Includes Cycle Counter
Description
When it comes to complete and permanent removal of data on hard drives and other magnetic media, no other degausser can match the Mag EraSURE P3. This new and improved model, operated automaticaly via a single push button, has a reduced cycle time of just 15 seconds; making it the fastest cavity degausser available in the market place. Actual Degauss time is less than one second. This NSA EPL listed degausser is an ideal device for fast and secure degaussing of Hard Disk Drives (including Perpendicular Magnetic Recorded - PMR Drives as well as Longitudinal Magnetic Recorded - LMR Drives), back-up tapes and other magnetic media containing confidential or highly sensitive information. Table top size makes it perfectly suited for field operation, in office environments or in most data-centers and provides noiseless operation! The degaussing process generates ZERO NOISE. The P3 Mag EraSURE is fast, quiet, reliable and totally automatic. Rare Earth Permanent Fixed Magnets generate no heat so the P3 can be used continuously. Listed on the most current NSA Degausser EVALUATED PRODUCT LIST ( EPL ). Meets DoD requirements for degaussing all magnetically recorded data on hard disk up to 5,000 Oe and tape up to 2,800 Oe ( including Perpendicular - PMR and Longitudinal - LMR Magnetic Recorded Media) Factory tested and passed at 6,000 Oe Comes standard with ergonomically designed, height adjustable, portable workbench complete with drive staging area NSA EPL Listed for the degaussing of both Pependicular Magnetic Recorded Media (PMR) and Longitudinal Magnetic Recorded ( LMR ) Hard Drives up to 5,000 Oe Environmentally responsible, low power consumption, 1 Amp. Large media cavity that accepts full size VHS formats Able to Degauss up to Four Notebook Computer Drives in one 15 second cycle. Includes Cycle Counter

Suppliers

Company
Product
Description
Supplier Links
Mag EraSURE - Automatic Push Button - NSA Listed Degausser - ME-P3 - Security Engineered Machinery Co., Inc.
Westboro, MA, USA
Mag EraSURE - Automatic Push Button - NSA Listed Degausser
ME-P3
Mag EraSURE - Automatic Push Button - NSA Listed Degausser ME-P3
When it comes to complete and permanent removal of data on hard drives and other magnetic media, no other degausser can match the Mag EraSURE P3. This new and improved model, operated automaticaly via a single push button, has a reduced cycle time of just 15 seconds; making it the fastest cavity degausser available in the market place. Actual Degauss time is less than one second. This NSA EPL listed degausser is an ideal device for fast and secure degaussing of Hard Disk Drives (including Perpendicular Magnetic Recorded - PMR Drives as well as Longitudinal Magnetic Recorded - LMR Drives), back-up tapes and other magnetic media containing confidential or highly sensitive information. Table top size makes it perfectly suited for field operation, in office environments or in most data-centers and provides noiseless operation! The degaussing process generates ZERO NOISE. The P3 Mag EraSURE is fast, quiet, reliable and totally automatic. Rare Earth Permanent Fixed Magnets generate no heat so the P3 can be used continuously. Listed on the most current NSA Degausser EVALUATED PRODUCT LIST ( EPL ). Meets DoD requirements for degaussing all magnetically recorded data on hard disk up to 5,000 Oe and tape up to 2,800 Oe ( including Perpendicular - PMR and Longitudinal - LMR Magnetic Recorded Media) Factory tested and passed at 6,000 Oe Comes standard with ergonomically designed, height adjustable, portable workbench complete with drive staging area NSA EPL Listed for the degaussing of both Pependicular Magnetic Recorded Media (PMR) and Longitudinal Magnetic Recorded ( LMR ) Hard Drives up to 5,000 Oe Environmentally responsible, low power consumption, 1 Amp. Large media cavity that accepts full size VHS formats Able to Degauss up to Four Notebook Computer Drives in one 15 second cycle. Includes Cycle Counter

When it comes to complete and permanent removal of data on hard drives and other magnetic media, no other degausser can match the Mag EraSURE P3.

This new and improved model, operated automaticaly via a single push button, has a reduced cycle time of just 15 seconds; making it the fastest cavity degausser available in the market place. Actual Degauss time is less than one second.

This NSA EPL listed degausser is an ideal device for fast and secure degaussing of Hard Disk Drives (including Perpendicular Magnetic Recorded - PMR Drives as well as Longitudinal Magnetic Recorded - LMR Drives), back-up tapes and other magnetic media containing confidential or highly sensitive information. Table top size makes it perfectly suited for field operation, in office environments or in most data-centers and provides noiseless operation! The degaussing process generates ZERO NOISE.

The P3 Mag EraSURE is fast, quiet, reliable and totally automatic. Rare Earth Permanent Fixed Magnets generate no heat so the P3 can be used continuously. Listed on the most current NSA Degausser EVALUATED PRODUCT LIST ( EPL ).

Meets DoD requirements for degaussing all magnetically recorded data on hard disk up to 5,000 Oe and tape up to 2,800 Oe ( including Perpendicular - PMR and Longitudinal - LMR Magnetic Recorded Media)

  • Factory tested and passed at 6,000 Oe
  • Comes standard with ergonomically designed, height adjustable, portable workbench complete with drive staging area
  • NSA EPL Listed for the degaussing of both Pependicular Magnetic Recorded Media (PMR) and Longitudinal Magnetic Recorded ( LMR ) Hard Drives up to 5,000 Oe
  • Environmentally responsible, low power consumption, 1 Amp.
  • Large media cavity that accepts full size VHS formats
  • Able to Degauss up to Four Notebook Computer Drives in one 15 second cycle.
  • Includes Cycle Counter
Supplier's Site

Technical Specifications

  Security Engineered Machinery Co., Inc.
Product Category Degaussers and Demagnetizers
Product Number ME-P3
Product Name Mag EraSURE - Automatic Push Button - NSA Listed Degausser
Type Hard Drive Degausser
Unlock Full Specs
to access all available technical data

Similar Products

DG Series HDD Magnetic Degausser - DG-30 - U-Reach Data Solutions Inc.
Specs
Type Hard Drive Degausser
Operating Voltage 220 volts
Operating Frequency 60 Hz
View Details
Model HD-3WXL - ElectroMagnetic Degausser - HD-3WXL - Security Engineered Machinery Co., Inc.
Security Engineered Machinery Co., Inc.
Specs
Type Hard Drive Degausser
View Details
Standard Aperture Demagnetisers (From 400V to 230V) -  - Johnson and Allen, Ltd.
Specs
Type Industrial Loop Demagnetizer
Form Factor Converyor (optional feature); Stationary
Operating Voltage 230 to 400 volts
View Details
Magnetic Media Eraser - Single Disk Eraser - Media Preconditioning - Dexter Magnetic Technologies, Inc.
Specs
Type LMR & PMR Disk Media Eraser
Form Factor Table top
Features Self Powered
View Details