Security Engineered Machinery Co., Inc. Model HD-2 - ElectroMagnetic Degausser HD-2

Description
The HD-2 Degausser erases hard drives (laptop, desktop and network up to 1" high) and high coercivity tape media, including all formats of LTO (1,2,3,4), Super DLT I & II, DLT, AIT, 3590 Series, 8mm and more, all without any adapters. With a continuous duty rating (no cooling needed), quiet operation and a 60 second cycle time, the HD-2 can also fit right on a desktop. Features: Easy to use drawer Continuous duty 60 second cycle time Light weight (only 42 lbs.) One button operation Erases high coercivity hard drives & tapes Audio verification Solid state design Micro-processor controlled
Description
The HD-2 Degausser erases hard drives (laptop, desktop and network up to 1" high) and high coercivity tape media, including all formats of LTO (1,2,3,4), Super DLT I & II, DLT, AIT, 3590 Series, 8mm and more, all without any adapters. With a continuous duty rating (no cooling needed), quiet operation and a 60 second cycle time, the HD-2 can also fit right on a desktop. Features: Easy to use drawer Continuous duty 60 second cycle time Light weight (only 42 lbs.) One button operation Erases high coercivity hard drives & tapes Audio verification Solid state design Micro-processor controlled

Suppliers

Company
Product
Description
Supplier Links
Model HD-2 - ElectroMagnetic Degausser - HD-2 - Security Engineered Machinery Co., Inc.
Westboro, MA, USA
Model HD-2 - ElectroMagnetic Degausser
HD-2
Model HD-2 - ElectroMagnetic Degausser HD-2
The HD-2 Degausser erases hard drives (laptop, desktop and network up to 1" high) and high coercivity tape media, including all formats of LTO (1,2,3,4), Super DLT I & II, DLT, AIT, 3590 Series, 8mm and more, all without any adapters. With a continuous duty rating (no cooling needed), quiet operation and a 60 second cycle time, the HD-2 can also fit right on a desktop. Features: Easy to use drawer Continuous duty 60 second cycle time Light weight (only 42 lbs.) One button operation Erases high coercivity hard drives & tapes Audio verification Solid state design Micro-processor controlled

The HD-2 Degausser erases hard drives (laptop, desktop and network up to 1" high) and high coercivity tape media, including all formats of LTO (1,2,3,4), Super DLT I & II, DLT, AIT, 3590 Series, 8mm and more, all without any adapters. With a continuous duty rating (no cooling needed), quiet operation and a 60 second cycle time, the HD-2 can also fit right on a desktop.

Features:

  • Easy to use drawer
  • Continuous duty
  • 60 second cycle time
  • Light weight (only 42 lbs.)
  • One button operation
  • Erases high coercivity hard drives & tapes
  • Audio verification
  • Solid state design
  • Micro-processor controlled
Supplier's Site

Technical Specifications

  Security Engineered Machinery Co., Inc.
Product Category Degaussers and Demagnetizers
Product Number HD-2
Product Name Model HD-2 - ElectroMagnetic Degausser
Type Hard Drive Degausser
Unlock Full Specs
to access all available technical data

Similar Products

NFI Series SSD Impulse Destroyer - NFI-80 - U-Reach Data Solutions Inc.
Specs
Type Hard Drive Degausser
Operating Voltage 220 volts
Operating Frequency 60 Hz
View Details
Model TS-1 NSA Listed Degausser - TS-1 - Security Engineered Machinery Co., Inc.
Security Engineered Machinery Co., Inc.
Specs
Type Hard Drive Degausser
Standards NSA Aprroved
Degaussing Force 20000 Gauss
View Details
Standard Aperture Demagnetisers (From 400V to 230V) -  - Johnson and Allen, Ltd.
Specs
Type Industrial Loop Demagnetizer
Form Factor Converyor (optional feature); Stationary
Operating Voltage 230 to 400 volts
View Details
Magnetic Media Eraser - Single Disk Eraser - Media Preconditioning - Dexter Magnetic Technologies, Inc.
Specs
Type LMR & PMR Disk Media Eraser
Form Factor Table top
Features Self Powered
View Details