Sebright Products, Inc. Hydraulic Cart Dumper HP-3000

Description
Customized hydraulic cart dumpers and tippers are built to accommodate your current carts, multiple styles can be used with only one dumper/tipper if needed. Helps save time-reduce injuries, cut costs and solve handling problems. Two standard configurations available- deck mounted (LP Style) and side mounted ground level (HP Style). Several Standard lift capacities available. High Profile Models (HP Style) are designed for ground level, side dumping/tipping where differences in elevations exist. Three capacities and several standard cart attachments available. Low Profile Models (LP Style) are designed for deck (machine) applications. Three capacities and several stand cart attachments available.
Datasheet
Description
Customized hydraulic cart dumpers and tippers are built to accommodate your current carts, multiple styles can be used with only one dumper/tipper if needed. Helps save time-reduce injuries, cut costs and solve handling problems. Two standard configurations available- deck mounted (LP Style) and side mounted ground level (HP Style). Several Standard lift capacities available. High Profile Models (HP Style) are designed for ground level, side dumping/tipping where differences in elevations exist. Three capacities and several standard cart attachments available. Low Profile Models (LP Style) are designed for deck (machine) applications. Three capacities and several stand cart attachments available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Cart Dumper - HP-3000 - Sebright Products, Inc.
Hopkins, MI, USA
Hydraulic Cart Dumper
HP-3000
Hydraulic Cart Dumper HP-3000
Customized hydraulic cart dumpers and tippers are built to accommodate your current carts, multiple styles can be used with only one dumper/tipper if needed. Helps save time-reduce injuries, cut costs and solve handling problems. Two standard configurations available- deck mounted (LP Style) and side mounted ground level (HP Style). Several Standard lift capacities available. High Profile Models (HP Style) are designed for ground level, side dumping/tipping where differences in elevations exist. Three capacities and several standard cart attachments available. Low Profile Models (LP Style) are designed for deck (machine) applications. Three capacities and several stand cart attachments available.

Customized hydraulic cart dumpers and tippers are built to accommodate your current carts, multiple styles can be used with only one dumper/tipper if needed. Helps save time-reduce injuries, cut costs and solve handling problems. Two standard configurations available- deck mounted (LP Style) and side mounted ground level (HP Style). Several Standard lift capacities available.

High Profile Models (HP Style) are designed for ground level, side dumping/tipping where differences in elevations exist. Three capacities and several standard cart attachments available.

Low Profile Models (LP Style) are designed for deck (machine) applications. Three capacities and several stand cart attachments available.

Datasheet

Technical Specifications

  Sebright Products, Inc.
Product Category Dumpers, Tilters, and Inverters
Product Number HP-3000
Product Name Hydraulic Cart Dumper
Equipment Type Dumper / Tilter
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Dumper - HDDP-460-4848 - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 4000 lbs (1814 kg)
Dump Height 5 ft (15.24 dm)
View Details
Hydraulic Cart Dumper - HP-6000 - Sebright Products, Inc.
Sebright Products, Inc.
Specs
Equipment Type Dumper / Tilter
Bulk Container Type Cart
Weight Capacity 6000 lbs (2721 kg)
View Details
Pallet Lift - TL36 - Unidex, Inc.
Specs
Equipment Type Dumper / Tilter
Common Features Portable
Weight Capacity 2000 lbs (907 kg)
View Details
C/I SHLF - SHLF-RGD-460-RHC - Bayne Premium Lift Systems
Bayne Premium Lift Systems
Specs
Equipment Type Dumper / Tilter; Inverter / Upender
Bulk Container Type Cart; Type B and AmeriKart 1 cu. yd. Cart
Common Features Control Panel
View Details