Seaward Group USA Cropico DO7e

Description
The DO7e is a practical low cost instrument for low resistance measurement, ideal for use in the workshop, field or test facilities. It is of rugged construction, contained in a sealed ABS plastic case with lid and carrying handle. The DO7e has many advanced features, including protection up to 415 volts rms at the measuring terminals, digital calibration and long scale length, 6000 count. The measuring ranges may be automatically or manually selected. Rechargeable batteries means real portability with more than 1 hour of continuous operation on the lowest ranges, and 20 hours on all others. Automatic Power Off ensures maximum battery life. The internal charger will boost charge to 90% of full charge, switching automatically to a trickle maintenance charge. Warning LEDs illuminate when an open circuit lead condition is detected. The DO7e is supplied ready for use with batteries, mains cord and test leads, no extras are normally necessary. For special lead sets we offer a variety of different styles which are listed on the accessories page, together with calibration standards.
Description
The DO7e is a practical low cost instrument for low resistance measurement, ideal for use in the workshop, field or test facilities. It is of rugged construction, contained in a sealed ABS plastic case with lid and carrying handle. The DO7e has many advanced features, including protection up to 415 volts rms at the measuring terminals, digital calibration and long scale length, 6000 count. The measuring ranges may be automatically or manually selected. Rechargeable batteries means real portability with more than 1 hour of continuous operation on the lowest ranges, and 20 hours on all others. Automatic Power Off ensures maximum battery life. The internal charger will boost charge to 90% of full charge, switching automatically to a trickle maintenance charge. Warning LEDs illuminate when an open circuit lead condition is detected. The DO7e is supplied ready for use with batteries, mains cord and test leads, no extras are normally necessary. For special lead sets we offer a variety of different styles which are listed on the accessories page, together with calibration standards.

Suppliers

Company
Product
Description
Supplier Links
Cropico - DO7e - Seaward Group USA
Tampa, FL, USA
Cropico
DO7e
Cropico DO7e
The DO7e is a practical low cost instrument for low resistance measurement, ideal for use in the workshop, field or test facilities. It is of rugged construction, contained in a sealed ABS plastic case with lid and carrying handle. The DO7e has many advanced features, including protection up to 415 volts rms at the measuring terminals, digital calibration and long scale length, 6000 count. The measuring ranges may be automatically or manually selected. Rechargeable batteries means real portability with more than 1 hour of continuous operation on the lowest ranges, and 20 hours on all others. Automatic Power Off ensures maximum battery life. The internal charger will boost charge to 90% of full charge, switching automatically to a trickle maintenance charge. Warning LEDs illuminate when an open circuit lead condition is detected. The DO7e is supplied ready for use with batteries, mains cord and test leads, no extras are normally necessary. For special lead sets we offer a variety of different styles which are listed on the accessories page, together with calibration standards.

The DO7e is a practical low cost instrument for low resistance measurement, ideal for use in the workshop, field or test facilities. It is of rugged construction, contained in a sealed ABS plastic case with lid and carrying handle. The DO7e has many advanced features, including protection up to 415 volts rms at the measuring terminals, digital calibration and long scale length, 6000 count. The measuring ranges may be automatically or manually selected. Rechargeable batteries means real portability with more than 1 hour of continuous operation on the lowest ranges, and 20 hours on all others. Automatic Power Off ensures maximum battery life. The internal charger will boost charge to 90% of full charge, switching automatically to a trickle maintenance charge. Warning LEDs illuminate when an open circuit lead condition is detected. The DO7e is supplied ready for use with batteries, mains cord and test leads, no extras are normally necessary. For special lead sets we offer a variety of different styles which are listed on the accessories page, together with calibration standards.

Supplier's Site

Technical Specifications

  Seaward Group USA
Product Category Megohmmeters
Product Number DO7e
Product Name Cropico
Testing Method Automatic; Manual
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 100/230 V
Features Built-in Calibration; Warning Indicator; Auto-Ranging; Battery Powered
Operating Temperature 32 to 104 F (0.0 to 40 C)
Relative Humidity 80 % R.H.
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
HAL Series - HALCombi - Seaward Group USA
Seaward Group USA
Specs
Testing Method Automatic (optional feature); Manual (optional feature)
Safety Agency Rating CE
Input Voltage 115 - 120 VAC; 220 - 240 VAC
View Details