Seaward Group USA Cropico DO7010

Description
The DO7010 micro ohmmeter is a practical instrument for low resistance and bonding resistance measurement, ideal for use in the workshop, field or test facilities. It is of rugged construction, contained in a sealed case. With a measuring range of 600µ? to 60? with 0.1 and 10m? resolution respectively, the lightweight DO7010 can measure with switchable current levels of 1A or 10A on all except the highest range. Externally recharged NiMh battery packs can be replaced quickly via the front panel to ensure minimum downtime anywhere. Typical applications can include measuring bonding resistance of vehicle bodies, aircraft frames and equipment, calibration measurements and resistance measurements of electronic components and switches. In the power and utilities sectors, the DO7010 can be used for the measurement of underground cable joints and assessment of earthing and contactor resistance in substations. The DO7010 has many advanced features including, Auto ranging, Auto power off, Auto measure trigger when leads are connected to the DUT, data logging, replaceable battery pack, Hi-Lo limits , Graphics display with backlight, and built in test resistance for confidence check. Rechargeable NiMhd batteries means real portability with more than 1000 readings from a single charge, to ensure that downtime is minimised the battery pack can be easily and quickly withdrawn from the front panel and replaced with a fully charged unit, battery charge indicators are provided. A front panel socket provides a serial RS232 output which may connect direct to a PC or used with the optional remote terminal which will allow operation of the DO7010 up to 15 metres distance. The DO7010 is supplied ready for use with batteries and mains charger and a variety of test lead configurations are offered. For special lead sets we offer a variety of different styles which are listed on the accessories page, together with calibration standards.
Description
The DO7010 micro ohmmeter is a practical instrument for low resistance and bonding resistance measurement, ideal for use in the workshop, field or test facilities. It is of rugged construction, contained in a sealed case. With a measuring range of 600µ? to 60? with 0.1 and 10m? resolution respectively, the lightweight DO7010 can measure with switchable current levels of 1A or 10A on all except the highest range. Externally recharged NiMh battery packs can be replaced quickly via the front panel to ensure minimum downtime anywhere. Typical applications can include measuring bonding resistance of vehicle bodies, aircraft frames and equipment, calibration measurements and resistance measurements of electronic components and switches. In the power and utilities sectors, the DO7010 can be used for the measurement of underground cable joints and assessment of earthing and contactor resistance in substations. The DO7010 has many advanced features including, Auto ranging, Auto power off, Auto measure trigger when leads are connected to the DUT, data logging, replaceable battery pack, Hi-Lo limits , Graphics display with backlight, and built in test resistance for confidence check. Rechargeable NiMhd batteries means real portability with more than 1000 readings from a single charge, to ensure that downtime is minimised the battery pack can be easily and quickly withdrawn from the front panel and replaced with a fully charged unit, battery charge indicators are provided. A front panel socket provides a serial RS232 output which may connect direct to a PC or used with the optional remote terminal which will allow operation of the DO7010 up to 15 metres distance. The DO7010 is supplied ready for use with batteries and mains charger and a variety of test lead configurations are offered. For special lead sets we offer a variety of different styles which are listed on the accessories page, together with calibration standards.

Suppliers

Company
Product
Description
Supplier Links
Cropico - DO7010 - Seaward Group USA
Tampa, FL, USA
Cropico
DO7010
Cropico DO7010
The DO7010 micro ohmmeter is a practical instrument for low resistance and bonding resistance measurement, ideal for use in the workshop, field or test facilities. It is of rugged construction, contained in a sealed case. With a measuring range of 600µ? to 60? with 0.1 and 10m? resolution respectively, the lightweight DO7010 can measure with switchable current levels of 1A or 10A on all except the highest range. Externally recharged NiMh battery packs can be replaced quickly via the front panel to ensure minimum downtime anywhere. Typical applications can include measuring bonding resistance of vehicle bodies, aircraft frames and equipment, calibration measurements and resistance measurements of electronic components and switches. In the power and utilities sectors, the DO7010 can be used for the measurement of underground cable joints and assessment of earthing and contactor resistance in substations. The DO7010 has many advanced features including, Auto ranging, Auto power off, Auto measure trigger when leads are connected to the DUT, data logging, replaceable battery pack, Hi-Lo limits , Graphics display with backlight, and built in test resistance for confidence check. Rechargeable NiMhd batteries means real portability with more than 1000 readings from a single charge, to ensure that downtime is minimised the battery pack can be easily and quickly withdrawn from the front panel and replaced with a fully charged unit, battery charge indicators are provided. A front panel socket provides a serial RS232 output which may connect direct to a PC or used with the optional remote terminal which will allow operation of the DO7010 up to 15 metres distance. The DO7010 is supplied ready for use with batteries and mains charger and a variety of test lead configurations are offered. For special lead sets we offer a variety of different styles which are listed on the accessories page, together with calibration standards.

The DO7010 micro ohmmeter is a practical instrument for low resistance and bonding resistance measurement, ideal for use in the workshop, field or test facilities. It is of rugged construction, contained in a sealed case. With a measuring range of 600µ? to 60? with 0.1 and 10m? resolution respectively, the lightweight DO7010 can measure with switchable current levels of 1A or 10A on all except the highest range. Externally recharged NiMh battery packs can be replaced quickly via the front panel to ensure minimum downtime anywhere. Typical applications can include measuring bonding resistance of vehicle bodies, aircraft frames and equipment, calibration measurements and resistance measurements of electronic components and switches. In the power and utilities sectors, the DO7010 can be used for the measurement of underground cable joints and assessment of earthing and contactor resistance in substations. The DO7010 has many advanced features including, Auto ranging, Auto power off, Auto measure trigger when leads are connected to the DUT, data logging, replaceable battery pack, Hi-Lo limits , Graphics display with backlight, and built in test resistance for confidence check. Rechargeable NiMhd batteries means real portability with more than 1000 readings from a single charge, to ensure that downtime is minimised the battery pack can be easily and quickly withdrawn from the front panel and replaced with a fully charged unit, battery charge indicators are provided. A front panel socket provides a serial RS232 output which may connect direct to a PC or used with the optional remote terminal which will allow operation of the DO7010 up to 15 metres distance. The DO7010 is supplied ready for use with batteries and mains charger and a variety of test lead configurations are offered. For special lead sets we offer a variety of different styles which are listed on the accessories page, together with calibration standards.

Supplier's Site

Technical Specifications

  Seaward Group USA
Product Category Megohmmeters
Product Number DO7010
Product Name Cropico
Testing Method Automatic; Manual
Safety Agency Rating IEC
Features RemoteControl; Built-in Calibration; Warning Indicator; Memory / Storage; Auto-Ranging; Battery Powered
Operating Temperature 32 to 104 F (0.0 to 40 C)
Relative Humidity 80 % R.H.
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Testers - 9176308 - RS Components, Ltd.
Specs
DC Current Out 1.00E-3 amps
View Details
Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
HAL Series - HALCombi - Seaward Group USA
Seaward Group USA
Specs
Testing Method Automatic (optional feature); Manual (optional feature)
Safety Agency Rating CE
Input Voltage 115 - 120 VAC; 220 - 240 VAC
View Details