Seaward Group USA Cropico DO7 Plus

Description
The DO7Plus is a 10A microhmmeter, suitable for applications within Aerospace, Utilities, Cable or Machine Manufacturers or where a cooling curve is required to plot peak resistance. Sealed in an IP67 case (when closed or IP53, lid open) it is ruggedly constructed to ensure durability. The DO7Plus microhmmeter has a backlit LCD graphics panel, full QWERTY keyboard, temperature compensation via optional PT100 probe, and built in coefficients for Copper and Aluminium as well as user defined. Full cooling curve facilities are built in, with real time graphical plotting on the LCD. Data log memory contents can be plotted and a curve fitted to calculate the peak resistance value when t=0. This microhmmeter has a display length of 60000 counts and auto averaging of forward and reverse measurement removes thermal emf differences. Connectivity is improved with both USB and RS232 for data downloading. The internal memory holds up to 1000 date and time stamped readings and which can be viewed on the LCD or downloaded with the free software provided, as CSV file to a PC for further analysis. The data log memory using the latest FRAM technology which offers unlimited read/write cycles and over 10 years of data retention, without relying on internal batteries.T he DO7Plus microhmmeter has built in rechargeable batteries which will provide up to 1 hour of continuous use at 10A, and up to 20 hours at all other ranges.
Description
The DO7Plus is a 10A microhmmeter, suitable for applications within Aerospace, Utilities, Cable or Machine Manufacturers or where a cooling curve is required to plot peak resistance. Sealed in an IP67 case (when closed or IP53, lid open) it is ruggedly constructed to ensure durability. The DO7Plus microhmmeter has a backlit LCD graphics panel, full QWERTY keyboard, temperature compensation via optional PT100 probe, and built in coefficients for Copper and Aluminium as well as user defined. Full cooling curve facilities are built in, with real time graphical plotting on the LCD. Data log memory contents can be plotted and a curve fitted to calculate the peak resistance value when t=0. This microhmmeter has a display length of 60000 counts and auto averaging of forward and reverse measurement removes thermal emf differences. Connectivity is improved with both USB and RS232 for data downloading. The internal memory holds up to 1000 date and time stamped readings and which can be viewed on the LCD or downloaded with the free software provided, as CSV file to a PC for further analysis. The data log memory using the latest FRAM technology which offers unlimited read/write cycles and over 10 years of data retention, without relying on internal batteries.T he DO7Plus microhmmeter has built in rechargeable batteries which will provide up to 1 hour of continuous use at 10A, and up to 20 hours at all other ranges.

Suppliers

Company
Product
Description
Supplier Links
Cropico - DO7 Plus - Seaward Group USA
Tampa, FL, USA
Cropico
DO7 Plus
Cropico DO7 Plus
The DO7Plus is a 10A microhmmeter, suitable for applications within Aerospace, Utilities, Cable or Machine Manufacturers or where a cooling curve is required to plot peak resistance. Sealed in an IP67 case (when closed or IP53, lid open) it is ruggedly constructed to ensure durability. The DO7Plus microhmmeter has a backlit LCD graphics panel, full QWERTY keyboard, temperature compensation via optional PT100 probe, and built in coefficients for Copper and Aluminium as well as user defined. Full cooling curve facilities are built in, with real time graphical plotting on the LCD. Data log memory contents can be plotted and a curve fitted to calculate the peak resistance value when t=0. This microhmmeter has a display length of 60000 counts and auto averaging of forward and reverse measurement removes thermal emf differences. Connectivity is improved with both USB and RS232 for data downloading. The internal memory holds up to 1000 date and time stamped readings and which can be viewed on the LCD or downloaded with the free software provided, as CSV file to a PC for further analysis. The data log memory using the latest FRAM technology which offers unlimited read/write cycles and over 10 years of data retention, without relying on internal batteries.T he DO7Plus microhmmeter has built in rechargeable batteries which will provide up to 1 hour of continuous use at 10A, and up to 20 hours at all other ranges.

The DO7Plus is a 10A microhmmeter, suitable for applications within Aerospace, Utilities, Cable or Machine Manufacturers or where a cooling curve is required to plot peak resistance. Sealed in an IP67 case (when closed or IP53, lid open) it is ruggedly constructed to ensure durability.
The DO7Plus microhmmeter has a backlit LCD graphics panel, full QWERTY keyboard, temperature compensation via optional PT100 probe, and built in coefficients for Copper and Aluminium as well as user defined. Full cooling curve facilities are built in, with real time graphical plotting on the LCD. Data log memory contents can be plotted and a curve fitted to calculate the peak resistance value when t=0.
This microhmmeter has a display length of 60000 counts and auto averaging of forward and reverse measurement removes thermal emf differences. Connectivity is improved with both USB and RS232 for data downloading. The internal memory holds up to 1000 date and time stamped readings and which can be viewed on the LCD or downloaded with the free software provided, as CSV file to a PC for further analysis.
The data log memory using the latest FRAM technology which offers unlimited read/write cycles and over 10 years of data retention, without relying on internal batteries.T
he DO7Plus microhmmeter has built in rechargeable batteries which will provide up to 1 hour of continuous use at 10A, and up to 20 hours at all other ranges.

Supplier's Site

Technical Specifications

  Seaward Group USA
Product Category Megohmmeters
Product Number DO7 Plus
Product Name Cropico
Testing Method Automatic; Manual
Safety Agency Rating EN 61010-1:2001
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 100/230 V
Features Built-in Calibration; Warning Indicator; Memory / Storage; Battery Powered
Operating Temperature 32 to 104 F (0.0 to 40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Cropico - DO8000 - Seaward Group USA
Seaward Group USA
Specs
Testing Method Automatic; Manual
Safety Agency Rating CE
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 - 256VAC
View Details