Seaward Group USA Cropico DO4A

Description
This portable Digital Milliohmmeter is a practical instrument for low resistance measurement, ideal for use in the workshop, field or test facilities. It is of rugged construction contained in an aluminium case with tilt handle. The DO4A has many advanced features, including protection up to 415 volts rms, digital calibration and long scale length, 4000 count. The test leads provided have a length of 3 feet with spade tags for connection to the ohmmeter terminals. They are terminated in combined current and potential probes that will accept conductor diameters up to 6mm. The rechargeable sealed lead acid battery means real portability with more than 14 hours continuous operation, without the problems normally associated with other battery types. Full measurement capability is maintained whilst charging. For ease of operation the control functions have been kept to a minimum and are clearly marked. It is of course direct reading, warning LEDs illuminate when an open circuit lead condition is detected. Over range and low battery indication is also provided. The DO4A is supplied ready for immediate use with battery, mains cord and measuring leads, no extras are normally necessary. The 15mm LCD provides easy viewing and the instrument can be used in any position for many and varied applications.
Description
This portable Digital Milliohmmeter is a practical instrument for low resistance measurement, ideal for use in the workshop, field or test facilities. It is of rugged construction contained in an aluminium case with tilt handle. The DO4A has many advanced features, including protection up to 415 volts rms, digital calibration and long scale length, 4000 count. The test leads provided have a length of 3 feet with spade tags for connection to the ohmmeter terminals. They are terminated in combined current and potential probes that will accept conductor diameters up to 6mm. The rechargeable sealed lead acid battery means real portability with more than 14 hours continuous operation, without the problems normally associated with other battery types. Full measurement capability is maintained whilst charging. For ease of operation the control functions have been kept to a minimum and are clearly marked. It is of course direct reading, warning LEDs illuminate when an open circuit lead condition is detected. Over range and low battery indication is also provided. The DO4A is supplied ready for immediate use with battery, mains cord and measuring leads, no extras are normally necessary. The 15mm LCD provides easy viewing and the instrument can be used in any position for many and varied applications.

Suppliers

Company
Product
Description
Supplier Links
Cropico - DO4A - Seaward Group USA
Tampa, FL, USA
Cropico
DO4A
Cropico DO4A
This portable Digital Milliohmmeter is a practical instrument for low resistance measurement, ideal for use in the workshop, field or test facilities. It is of rugged construction contained in an aluminium case with tilt handle. The DO4A has many advanced features, including protection up to 415 volts rms, digital calibration and long scale length, 4000 count. The test leads provided have a length of 3 feet with spade tags for connection to the ohmmeter terminals. They are terminated in combined current and potential probes that will accept conductor diameters up to 6mm. The rechargeable sealed lead acid battery means real portability with more than 14 hours continuous operation, without the problems normally associated with other battery types. Full measurement capability is maintained whilst charging. For ease of operation the control functions have been kept to a minimum and are clearly marked. It is of course direct reading, warning LEDs illuminate when an open circuit lead condition is detected. Over range and low battery indication is also provided. The DO4A is supplied ready for immediate use with battery, mains cord and measuring leads, no extras are normally necessary. The 15mm LCD provides easy viewing and the instrument can be used in any position for many and varied applications.

This portable Digital Milliohmmeter is a practical instrument for low resistance measurement, ideal for use in the workshop, field or test facilities. It is of rugged construction contained in an aluminium case with tilt handle. The DO4A has many advanced features, including protection up to 415 volts rms, digital calibration and long scale length, 4000 count. The test leads provided have a length of 3 feet with spade tags for connection to the ohmmeter terminals. They are terminated in combined current and potential probes that will accept conductor diameters up to 6mm. The rechargeable sealed lead acid battery means real portability with more than 14 hours continuous operation, without the problems normally associated with other battery types. Full measurement capability is maintained whilst charging. For ease of operation the control functions have been kept to a minimum and are clearly marked. It is of course direct reading, warning LEDs illuminate when an open circuit lead condition is detected. Over range and low battery indication is also provided. The DO4A is supplied ready for immediate use with battery, mains cord and measuring leads, no extras are normally necessary. The 15mm LCD provides easy viewing and the instrument can be used in any position for many and varied applications.

Supplier's Site

Technical Specifications

  Seaward Group USA
Product Category Megohmmeters
Product Number DO4A
Product Name Cropico
Testing Method Manual
Safety Agency Rating IEC
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 100/120/230 Volts
Features Built-in Calibration; Warning Indicator; Battery Powered
Operating Temperature 32 to 104 F (0.0 to 40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Cropico - DO7 - Seaward Group USA
Seaward Group USA
Specs
Testing Method Manual
Safety Agency Rating IEC
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 100/120/220/240 V
View Details