Seaward Group USA Cropico 1422 IEC

Description
Highest precision, temperature and long-term consistency are characteristic features of the described high-precision resistance decade. Many years of experience, tried-and-tested technology and the use of field-proven materials guarantee the high level of precision. The decade resistors consist of low-capacity and low-inductance wire wound of Zeranin. The low temperature coefficient of this material, the low error tolerance of the resistors and the long-term stability achieved through careful artificial ageing are the guarantee for reliable conformity with the technical specifications for this decade resistor. A specially developed precision stepping switch with high-quality contact materials and optimal brush construction guarantee very good reproducibility. The contacts are self-cleaning and virtually free of thermoelectric power. All 6 decade resistor stages are contained in an attractive 19" casing . The casing acts as screen against electrostatic interference. It is conductively connected to the earth socket on the front panel. Electrical connection of the decade resistor to the screen is possible with a connecting link. The two sub-decades R D1 and R D2 are arranged so that they can be operated independently. An insulated plug-in link joins the two sub-decades together to form a six decade resistor. This makes the decade resistors suitable for universal applications. Very low zero-sequence resistance has been achieved by circuit optimization. This very low zero-sequence resistance is divided again if only one decade section is being used.
Description
Highest precision, temperature and long-term consistency are characteristic features of the described high-precision resistance decade. Many years of experience, tried-and-tested technology and the use of field-proven materials guarantee the high level of precision. The decade resistors consist of low-capacity and low-inductance wire wound of Zeranin. The low temperature coefficient of this material, the low error tolerance of the resistors and the long-term stability achieved through careful artificial ageing are the guarantee for reliable conformity with the technical specifications for this decade resistor. A specially developed precision stepping switch with high-quality contact materials and optimal brush construction guarantee very good reproducibility. The contacts are self-cleaning and virtually free of thermoelectric power. All 6 decade resistor stages are contained in an attractive 19" casing . The casing acts as screen against electrostatic interference. It is conductively connected to the earth socket on the front panel. Electrical connection of the decade resistor to the screen is possible with a connecting link. The two sub-decades R D1 and R D2 are arranged so that they can be operated independently. An insulated plug-in link joins the two sub-decades together to form a six decade resistor. This makes the decade resistors suitable for universal applications. Very low zero-sequence resistance has been achieved by circuit optimization. This very low zero-sequence resistance is divided again if only one decade section is being used.

Suppliers

Company
Product
Description
Supplier Links
Cropico - 1422 IEC - Seaward Group USA
Tampa, FL, USA
Cropico
1422 IEC
Cropico 1422 IEC
Highest precision, temperature and long-term consistency are characteristic features of the described high-precision resistance decade. Many years of experience, tried-and-tested technology and the use of field-proven materials guarantee the high level of precision. The decade resistors consist of low-capacity and low-inductance wire wound of Zeranin. The low temperature coefficient of this material, the low error tolerance of the resistors and the long-term stability achieved through careful artificial ageing are the guarantee for reliable conformity with the technical specifications for this decade resistor. A specially developed precision stepping switch with high-quality contact materials and optimal brush construction guarantee very good reproducibility. The contacts are self-cleaning and virtually free of thermoelectric power. All 6 decade resistor stages are contained in an attractive 19" casing . The casing acts as screen against electrostatic interference. It is conductively connected to the earth socket on the front panel. Electrical connection of the decade resistor to the screen is possible with a connecting link. The two sub-decades R D1 and R D2 are arranged so that they can be operated independently. An insulated plug-in link joins the two sub-decades together to form a six decade resistor. This makes the decade resistors suitable for universal applications. Very low zero-sequence resistance has been achieved by circuit optimization. This very low zero-sequence resistance is divided again if only one decade section is being used.

Highest precision, temperature and long-term consistency are characteristic features of the described high-precision resistance decade. Many years of experience, tried-and-tested technology and the use of field-proven materials guarantee the high level of precision. The decade resistors consist of low-capacity and low-inductance wire wound of Zeranin. The low temperature coefficient of this material, the low error tolerance of the resistors and the long-term stability achieved through careful artificial ageing are the guarantee for reliable conformity with the technical specifications for this decade resistor. A specially developed precision stepping switch with high-quality contact materials and optimal brush construction guarantee very good reproducibility. The contacts are self-cleaning and virtually free of thermoelectric power. All 6 decade resistor stages are contained in an attractive 19" casing . The casing acts as screen against electrostatic interference. It is conductively connected to the earth socket on the front panel. Electrical connection of the decade resistor to the screen is possible with a connecting link. The two sub-decades R D1 and R D2 are arranged so that they can be operated independently. An insulated plug-in link joins the two sub-decades together to form a six decade resistor. This makes the decade resistors suitable for universal applications. Very low zero-sequence resistance has been achieved by circuit optimization. This very low zero-sequence resistance is divided again if only one decade section is being used.

Supplier's Site

Technical Specifications

  Seaward Group USA
Product Category Decade Boxes and Dividers
Product Number 1422 IEC
Product Name Cropico
Type Resistance; DecadeBox
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 610297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
View Details
Resistance Decade Box - HARS-X-7-0.01 - Transcat, Inc.
Specs
Type Resistance; DecadeBox
View Details
Cropico - RM6 - Seaward Group USA
Seaward Group USA
Specs
Type Resistance; DecadeBox
Decades 6
Temperature Coefficient 100.0 ±ppm/°C
View Details
Decade Divider - Fixed - 5092/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Voltage; Divider
Special Features Suitable for DC Applications
Operating Temperature 0 to 75 C (32 to 167 F)
View Details