The UL series rotary unions feature all-aluminum construction and low-torque seals that are suitable for pressure or vacuum use.
UL series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.
| Scott Rotary Seals | |
|---|---|
| Product Category | Rotary Unions |
| Product Number | UL-21241 |
| Product Name | UL 24 Flow Passage Rotary Union |
| Number of Ports | 24 |
| Media / Application | Steam; Water; Oil; Gas; Coolant |
| Port Size | 1/8" |
| Connection | Female NPT |
| Port Direction | Straight |