Scott Rotary Seals UL 2 Flow Passage Rotary Union UL-2121

Description
The UL series rotary unions feature all-aluminum construction and low-torque seals that are suitable for pressure or vacuum use. UL series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.
Datasheet
Description
The UL series rotary unions feature all-aluminum construction and low-torque seals that are suitable for pressure or vacuum use. UL series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL 2 Flow Passage Rotary Union - UL-2121 - Scott Rotary Seals
Olean, NY, USA
UL 2 Flow Passage Rotary Union
UL-2121
UL 2 Flow Passage Rotary Union UL-2121
The UL series rotary unions feature all-aluminum construction and low-torque seals that are suitable for pressure or vacuum use. UL series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.

The UL series rotary unions feature all-aluminum construction and low-torque seals that are suitable for pressure or vacuum use.

UL series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.

Supplier's Site Datasheet

Technical Specifications

  Scott Rotary Seals
Product Category Rotary Unions
Product Number UL-2121
Product Name UL 2 Flow Passage Rotary Union
Number of Ports 2
Media / Application Steam; Water; Oil; Gas; Coolant
Port Size 1/8"
Connection Female NPT
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

SX® Rotary Joints -  - KADANT
Specs
Number of Ports 2
Media / Application Steam; Water; Oil
Port Size 3/4" (optional feature); 1" (optional feature); 1¼" (optional feature); 1½" (optional feature); 2" (optional feature); 2½" (optional feature); 3" (optional feature)
View Details
SUL Single Flow Passage Rotary Union - SUL-5110 - Scott Rotary Seals
Specs
Number of Ports 1
Media / Application Steam; Water; Oil; Gas; Coolant
Port Size 1/8"
View Details
Two Passage 2
Specs
Number of Ports 2
Media / Application Water; Chemical; Water, Water Glycol
Port Size 2"; 3"
View Details