TC-2540 -- TC SINGLE FLOW PASSAGE ROTARY UNION
Scott Rotary Seals
TC Single Flow Passage Rotary Union
TC-2540
Description
1 Flow Passage
Hygienic Clamp Ferrule Connections
ASME-BPE & DIN 32676 Connections Available
Food Grade Seals & Bearing Lubricant
FDA & 3A Compliant Design
Corrosion Resistance
Description
1 Flow Passage
Hygienic Clamp Ferrule Connections
ASME-BPE & DIN 32676 Connections Available
Food Grade Seals & Bearing Lubricant
FDA & 3A Compliant Design
Corrosion Resistance
Datasheet
Suppliers
TC Single Flow Passage Rotary Union
TC-2540
1 Flow Passage
Hygienic Clamp Ferrule Connections
ASME-BPE & DIN 32676 Connections Available
Food Grade Seals & Bearing Lubricant
FDA & 3A Compliant Design
Corrosion Resistance
- 1 Flow Passage
- Hygienic Clamp Ferrule Connections
- ASME-BPE & DIN 32676 Connections Available
- Food Grade Seals & Bearing Lubricant
- FDA & 3A Compliant Design
- Corrosion Resistance
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rotary Unions |
|
Product Number
|
TC-2540 |
|
Product Name
|
TC Single Flow Passage Rotary Union |
|
Number of Ports
|
1
|
|
Media / Application
|
Steam; Water
|
|
Port Size
|
4"
|
|
Connection
|
ASME-BPE
|
|
Port Direction
|
Straight
|
Unlock Full Specs
to access all available technical data
Similar Products
Number of Ports
6
Media / Application
Steam; Water; Oil; Gas; Coolant
Port Size
1/4"
View Details
DSTI - Dynamic Sealing Technologies, Inc.
Number of Ports
4
Media / Application
Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size
0.203"
View Details
Carr Lane Manufacturing Co.
Number of Ports
2 (optional feature); 3 (optional feature); 4 (optional feature); 5 (optional feature); 6 (optional feature); 7 (optional feature); 8 (optional feature)
Media / Application
Air / Pneumatic
Port Size
1/4"
View Details